Waytek, Inc. Welding Cable WC1-0-250, 1 Ga., 833/30 Stranding, 250' Box, Black 640066.01.001

Description
Welding Cable WC1-0-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 833/30 Nominal O.D.: .540" (13.72 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated upto 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
Request a Quote
Description
Welding Cable WC1-0-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 833/30 Nominal O.D.: .540" (13.72 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated upto 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC1-0-250, 1 Ga., 833/30 Stranding, 250' Box, Black - WC1-0-250 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC1-0-250, 1 Ga., 833/30 Stranding, 250' Box, Black
WC1-0-250
Welding Cable WC1-0-250, 1 Ga., 833/30 Stranding, 250' Box, Black WC1-0-250
Welding Cable WC1-0-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 833/30 Nominal O.D.: .540" (13.72 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated upto 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
  • Welding Cable WC1-0-250
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F (-48°C)
  • Approximate Weight: 36 lbs. per 100'
  • Typical stranding: 833/30
  • Nominal O.D.: .540" (13.72 mm)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated upto 600VDC
  • Spool Sizes Available: 250'* / * These spools ship via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC1-0-250
Product Name Welding Cable WC1-0-250, 1 Ga., 833/30 Stranding, 250' Box, Black
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG12-3-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Orange - WG12-3-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-8 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Gray - WG14-8 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
Welding Cable WC0-0-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Black - WC0-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details