Waytek, Inc. WT12-4 Trailer Cable, Stranded Bare Copper, 12/4 Gauge/conductors 7100164993

Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT12-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 Nominal O.D.: 0.453" (11.51 mm) Conductor Colors: Red, white, black and brown *500 foot spool ships via truck Approximate Weight: 16 lbs. per 100'
Request a Quote Datasheet
Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT12-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 Nominal O.D.: 0.453" (11.51 mm) Conductor Colors: Red, white, black and brown *500 foot spool ships via truck Approximate Weight: 16 lbs. per 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT12-4 Trailer Cable, Stranded Bare Copper, 12/4 Gauge/conductors - WT12-4 - Waytek, Inc.
Chanhassen, MN, United States
WT12-4 Trailer Cable, Stranded Bare Copper, 12/4 Gauge/conductors
WT12-4
WT12-4 Trailer Cable, Stranded Bare Copper, 12/4 Gauge/conductors WT12-4
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT12-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 Nominal O.D.: 0.453" (11.51 mm) Conductor Colors: Red, white, black and brown *500 foot spool ships via truck Approximate Weight: 16 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT12-4 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/25
  • Nominal O.D.: 0.453" (11.51 mm)
  • Conductor Colors: Red, white, black and brown
  • *500 foot spool ships via truck
  • Approximate Weight: 16 lbs. per 100'
Supplier's Site Datasheet
WP14-4 GPT Parallel Bonded Cable, 14/4 Ga., White, Brown, Yellow, Green - WP14-4 - Waytek, Inc.
Chanhassen, MN, United States
WP14-4 GPT Parallel Bonded Cable, 14/4 Ga., White, Brown, Yellow, Green
WP14-4
WP14-4 GPT Parallel Bonded Cable, 14/4 Ga., White, Brown, Yellow, Green WP14-4
Spool Sizes Available: 250', 500', 1000'* WP14-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Individual wires can be split apart Stranded, bare copper -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/27 Conductor Colors: White, brown, yellow, and green *1,000 foot spool ships via truck Nominal O.D.: 0.468" (11.88 mm) Approximate Weight: 73 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000'*

  • WP14-4 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Individual wires can be split apart
  • Stranded, bare copper
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 19/27
  • Conductor Colors: White, brown, yellow, and green
  • *1,000 foot spool ships via truck
  • Nominal O.D.: 0.468" (11.88 mm)
  • Approximate Weight: 73 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number WT12-4 WP14-4
Product Name WT12-4 Trailer Cable, Stranded Bare Copper, 12/4 Gauge/conductors WP14-4 GPT Parallel Bonded Cable, 14/4 Ga., White, Brown, Yellow, Green
Product Type Multiconductor Cable Multiconductor Cable
Standards / Approvals RoHS RoHS
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors - WTW16-6 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 6 #
View Details
WTW16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors - WTW16-4 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS; REACH Compliant
Number of Conductors 4 #
View Details
WP16-3 GPT Parallel Bonded Cable, 16/3 Ga., Brown, Yellow, Green - WP16-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details