Waytek, Inc. All-Nylon Standard Cable Tie 21075C, 14.5", Tensile Strength 40 lbs., Bag of 100, Natural AL-11-40-9-C

Description
All-Nylon Standard Cable Tie 21075C Category: Standard Cable Ties Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
All-Nylon Standard Cable Tie 21075C Category: Standard Cable Ties Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
All-Nylon Standard Cable Tie 21075C, 14.5
Chanhassen, MN, United States
All-Nylon Standard Cable Tie 21075C, 14.5", Tensile Strength 40 lbs., Bag of 100, Natural
21075C
All-Nylon Standard Cable Tie 21075C, 14.5", Tensile Strength 40 lbs., Bag of 100, Natural 21075C
All-Nylon Standard Cable Tie 21075C Category: Standard Cable Ties Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21075C
  • Category: Standard Cable Ties
  • Bundle and secure wire, cable, hoses, tubing and more
  • Width: .140"
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21075C
Product Name All-Nylon Standard Cable Tie 21075C, 14.5", Tensile Strength 40 lbs., Bag of 100, Natural
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products