Waytek, Inc. All-Nylon Extra Heavy Duty Cable Tie, Zip Tie, 25", Tensile Strength 175 lbs, Bag of 50, Natural AL-14-120-9-C

Description
21072 All-Nylon Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .340" Bundle Dia. Approx. Min. 1.0" Package Quantity: 50 Made in USA
Request a Quote Datasheet
Description
21072 All-Nylon Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .340" Bundle Dia. Approx. Min. 1.0" Package Quantity: 50 Made in USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
All-Nylon Extra Heavy Duty Cable Tie, Zip Tie, 25
Chanhassen, MN, United States
All-Nylon Extra Heavy Duty Cable Tie, Zip Tie, 25", Tensile Strength 175 lbs, Bag of 50, Natural
21072
All-Nylon Extra Heavy Duty Cable Tie, Zip Tie, 25", Tensile Strength 175 lbs, Bag of 50, Natural 21072
21072 All-Nylon Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .340" Bundle Dia. Approx. Min. 1.0" Package Quantity: 50 Made in USA
  • 21072 All-Nylon Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Bundle and secure wire and cable
  • Most ties meet UL requirements
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .340"
  • Bundle Dia. Approx. Min. 1.0"
  • Package Quantity: 50
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21072
Product Name All-Nylon Extra Heavy Duty Cable Tie, Zip Tie, 25", Tensile Strength 175 lbs, Bag of 50, Natural
Length 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products