Waytek, Inc. SGR Battery Cable SGR0000-0-100, 4/0 Ga., 100' Spool, Black 91787

Description
SGR Battery Cable SGR0000-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 79 lbs. per 100' Typical stranding: 1,950/30 Nominal O.D.: 0.718" (18.24 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet
Description
SGR Battery Cable SGR0000-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 79 lbs. per 100' Typical stranding: 1,950/30 Nominal O.D.: 0.718" (18.24 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SGR Battery Cable SGR0000-0-100, 4/0 Ga., 100' Spool, Black - SGR0000-0-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR0000-0-100, 4/0 Ga., 100' Spool, Black
SGR0000-0-100
SGR Battery Cable SGR0000-0-100, 4/0 Ga., 100' Spool, Black SGR0000-0-100
SGR Battery Cable SGR0000-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 79 lbs. per 100' Typical stranding: 1,950/30 Nominal O.D.: 0.718" (18.24 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR0000-0-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 79 lbs. per 100'
  • Typical stranding: 1,950/30
  • Nominal O.D.: 0.718" (18.24 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number SGR0000-0-100
Product Name SGR Battery Cable SGR0000-0-100, 4/0 Ga., 100' Spool, Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SGT Battery Cable WB2-2, 2 Ga., Bare Copper, 133/23 Stranding, Red - WB2-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
Welding Cable WC6-0-250, 6 Ga., 266/30 Stranding, 250' Box, Black - WC6-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
WG10-5 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Green - WG10-5 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details