Waytek, Inc. Molded Connector 37139, 1 Contact, GXL 12" Wire Loop 12-706

Description
Molded Connector 37139 Category: Trailer Connectors 1 contact molded connector GXL wire loop with male connector on one end the wire, female connector on the other end Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote Datasheet
Description
Molded Connector 37139 Category: Trailer Connectors 1 contact molded connector GXL wire loop with male connector on one end the wire, female connector on the other end Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Connector 37139, 1 Contact, GXL 12
Chanhassen, MN, United States
Molded Connector 37139, 1 Contact, GXL 12" Wire Loop
37139
Molded Connector 37139, 1 Contact, GXL 12" Wire Loop 37139
Molded Connector 37139 Category: Trailer Connectors 1 contact molded connector GXL wire loop with male connector on one end the wire, female connector on the other end Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37139
  • Category: Trailer Connectors
  • 1 contact molded connector GXL wire loop with male connector on one end the wire, female connector on the other end
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site
Molded Connector 37165, 6 Contacts, Female End, GPT 8
Chanhassen, MN, United States
Molded Connector 37165, 6 Contacts, Female End, GPT 8" Wire
37165
Molded Connector 37165, 6 Contacts, Female End, GPT 8" Wire 37165
Molded Connector 37165 Category: Trailer Connectors 8" GPT wire leads in yellow, brown, white, green, blue, and black Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37165
  • Category: Trailer Connectors
  • 8" GPT wire leads in yellow, brown, white, green, blue, and black
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site Datasheet
Molded Connector 37163, 4 Square Contacts, Female End, GPT 8
Chanhassen, MN, United States
Molded Connector 37163, 4 Square Contacts, Female End, GPT 8" Wire
37163
Molded Connector 37163, 4 Square Contacts, Female End, GPT 8" Wire 37163
Molded Connector 37163 Category: Trailer Connectors 8" GPT leads in green, brown, yellow and white Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37163
  • Category: Trailer Connectors
  • 8" GPT leads in green, brown, yellow and white
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site
Molded Connector 37132, 4 Flat Contacts, Female End, GPT 8
Chanhassen, MN, United States
Molded Connector 37132, 4 Flat Contacts, Female End, GPT 8" Wire
37132
Molded Connector 37132, 4 Flat Contacts, Female End, GPT 8" Wire 37132
Molded Connector 37132 Category: Trailer Connectors Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37132
  • Category: Trailer Connectors
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site
Molded Connector 37002, 4 Flat Contact, GPT 12
Chanhassen, MN, United States
Molded Connector 37002, 4 Flat Contact, GPT 12" Wire Loop
37002
Molded Connector 37002, 4 Flat Contact, GPT 12" Wire Loop 37002
Molded Connector 37002 Category: Trailer Connectors 4-contact flat molded connector loop style with a male connector on one end of the wire, and a female connector on the other end of the wire Green, yellow, brown, and white GPT wire Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37002
  • Category: Trailer Connectors
  • 4-contact flat molded connector loop style with a male connector on one end of the wire, and a female connector on the other end of the wire
  • Green, yellow, brown, and white GPT wire
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site
Molded Connector 37110, 2 Contacts, Female End, GPT 48
Chanhassen, MN, United States
Molded Connector 37110, 2 Contacts, Female End, GPT 48" Wire
37110
Molded Connector 37110, 2 Contacts, Female End, GPT 48" Wire 37110
Molded Connector 37110 Category: Trailer Connectors Brown and red GPT wire Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37110
  • Category: Trailer Connectors
  • Brown and red GPT wire
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site
7-Way Trailer Connector Plug 37647, SAE wiring, 6 FT wire - 37647 - Waytek, Inc.
Chanhassen, MN, United States
7-Way Trailer Connector Plug 37647, SAE wiring, 6 FT wire
37647
7-Way Trailer Connector Plug 37647, SAE wiring, 6 FT wire 37647
7-Way Trailer Connector Plug 37647 Category: Trailer Connectors SAE wiring style 6 foot length wire (length includes non-jacketed) 14 Ga. red wire in position 3 - 12VDC hot - charger 14 Ga. brown wire in position 4 - trail/marker 14 Ga. green wire in position 5 - passenger (right) turn 14 Ga. yellow wire in position 6 - driver side (left) turn 12 Ga. blue wire in position 1 - electric brakes 10 Ga. white wire in position 2 - common ground 10 Ga. black wire in position 7 - auxiliary / backup
  • 7-Way Trailer Connector Plug 37647
  • Category: Trailer Connectors
  • SAE wiring style
  • 6 foot length wire (length includes non-jacketed)
  • 14 Ga. red wire in position 3 - 12VDC hot - charger
  • 14 Ga. brown wire in position 4 - trail/marker
  • 14 Ga. green wire in position 5 - passenger (right) turn
  • 14 Ga. yellow wire in position 6 - driver side (left) turn
  • 12 Ga. blue wire in position 1 - electric brakes
  • 10 Ga. white wire in position 2 - common ground
  • 10 Ga. black wire in position 7 - auxiliary / backup
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37139
Product Name Molded Connector 37139, 1 Contact, GXL 12" Wire Loop
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Pigtail 47998, Right Angle, 3 Contacts, Tin-Plated Brass - 47998 - Waytek, Inc.
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
30564 Vinyl Male Bullet Connector, 12-10 Ga. - 30564 - Waytek, Inc.
Specs
Connector Type Automotive Connector
View Details