Waytek, Inc. Standard Butted Vinyl Butt Connector 31560, 16-14 Ga. 7000132215

Description
The vinyl Insulated Butt Connector (blue) has a wire range of 16-14 Ga. and uses chamfered barrel ends to allow fast and easy wire insertion from both ends. With built-in wire stop for accurate positioning, it must be crimped at the ends for a quick, insulated connection. Standard Butted Vinyl Butt Connector 31560 Category: Butt Connectors UL E68376Butted seam Blue vinyl insulation
Request a Quote Datasheet
Description
The vinyl Insulated Butt Connector (blue) has a wire range of 16-14 Ga. and uses chamfered barrel ends to allow fast and easy wire insertion from both ends. With built-in wire stop for accurate positioning, it must be crimped at the ends for a quick, insulated connection. Standard Butted Vinyl Butt Connector 31560 Category: Butt Connectors UL E68376Butted seam Blue vinyl insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Butted Vinyl Butt Connector 31560, 16-14 Ga. - 31560 - Waytek, Inc.
Chanhassen, MN, United States
Standard Butted Vinyl Butt Connector 31560, 16-14 Ga.
31560
Standard Butted Vinyl Butt Connector 31560, 16-14 Ga. 31560
The vinyl Insulated Butt Connector (blue) has a wire range of 16-14 Ga. and uses chamfered barrel ends to allow fast and easy wire insertion from both ends. With built-in wire stop for accurate positioning, it must be crimped at the ends for a quick, insulated connection. Standard Butted Vinyl Butt Connector 31560 Category: Butt Connectors UL E68376Butted seam Blue vinyl insulation

The vinyl Insulated Butt Connector (blue) has a wire range of 16-14 Ga. and uses chamfered barrel ends to allow fast and easy wire insertion from both ends. With built-in wire stop for accurate positioning, it must be crimped at the ends for a quick, insulated connection.

  • Standard Butted Vinyl Butt Connector 31560
  • Category: Butt Connectors
  • UL E68376Butted seam
  • Blue vinyl insulation
Supplier's Site Datasheet
30782 1.5
Chanhassen, MN, United States
30782 1.5" Clear Heat Shrink Butt Connectors, 12-10 Ga.
30782
30782 1.5" Clear Heat Shrink Butt Connectors, 12-10 Ga. 30782
30782 1.5 Clear Heat Shrink Butt Connector Category: Butt Connectors Crystal clear for visual inspection Color coded window Adhesive color: Clear Stripes on connector: Yellow
  • 30782 1.5 Clear Heat Shrink Butt Connector
  • Category: Butt Connectors
  • Crystal clear for visual inspection
  • Color coded window
  • Adhesive color: Clear
  • Stripes on connector: Yellow
Supplier's Site Datasheet
Lead-Free Sealed Crimp & Solder Butt Connector, 22-18 Ga. - 30971 - Waytek, Inc.
Chanhassen, MN, United States
Lead-Free Sealed Crimp & Solder Butt Connector, 22-18 Ga.
30971
Lead-Free Sealed Crimp & Solder Butt Connector, 22-18 Ga. 30971
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead-Free Sealed Crimp & Solder Butt Connector Category: Butt Connectors Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead-Free Sealed Crimp & Solder Butt Connector
  • Category: Butt Connectors
  • Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
Supplier's Site Datasheet
Standard Butted Vinyl Butt Connector 32560, 12-10 Ga. - 32560 - Waytek, Inc.
Chanhassen, MN, United States
Standard Butted Vinyl Butt Connector 32560, 12-10 Ga.
32560
Standard Butted Vinyl Butt Connector 32560, 12-10 Ga. 32560
Standard Butted Vinyl Butt Connector 32560 Category: Butt Connectors UL E68376 Vinyl insulation: Yellow
  • Standard Butted Vinyl Butt Connector 32560
  • Category: Butt Connectors
  • UL E68376
  • Vinyl insulation: Yellow
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31560
Product Name Standard Butted Vinyl Butt Connector 31560, 16-14 Ga.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Plug 37660, 2 Pole, 12-24VDC, 15A - 37660 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details