Waytek, Inc. SGR Battery Cable SGR6-0-100, 6 Ga., 100' Spool, Black 23-00033

Description
SGR Battery Cable SGR6-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 13 lbs. per 100' Typical stranding: 260/30 Nominal O.D.: 0.318" (8.08 mm) Used for interconnection between batteries and starter or ground in vehicles Temperature rating: 221°F (105°C) to -58°F (-50°C) Multi-stranded bare copper conductor cable Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet
Description
SGR Battery Cable SGR6-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 13 lbs. per 100' Typical stranding: 260/30 Nominal O.D.: 0.318" (8.08 mm) Used for interconnection between batteries and starter or ground in vehicles Temperature rating: 221°F (105°C) to -58°F (-50°C) Multi-stranded bare copper conductor cable Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SGR Battery Cable SGR6-0-100, 6 Ga., 100' Spool, Black - SGR6-0-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR6-0-100, 6 Ga., 100' Spool, Black
SGR6-0-100
SGR Battery Cable SGR6-0-100, 6 Ga., 100' Spool, Black SGR6-0-100
SGR Battery Cable SGR6-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 13 lbs. per 100' Typical stranding: 260/30 Nominal O.D.: 0.318" (8.08 mm) Used for interconnection between batteries and starter or ground in vehicles Temperature rating: 221°F (105°C) to -58°F (-50°C) Multi-stranded bare copper conductor cable Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR6-0-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 13 lbs. per 100'
  • Typical stranding: 260/30
  • Nominal O.D.: 0.318" (8.08 mm)
  • Used for interconnection between batteries and starter or ground in vehicles
  • Temperature rating: 221°F (105°C) to -58°F (-50°C)
  • Multi-stranded bare copper conductor cable
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number SGR6-0-100
Product Name SGR Battery Cable SGR6-0-100, 6 Ga., 100' Spool, Black
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature 105 to -50 C (221 to -58 F)
Unlock Full Specs
to access all available technical data

Similar Products

WG14-7 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Violet - WG14-7 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-16 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Lt Blue - WG14-16 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
Welding Cable WC6-3-100, 6 Ga., 266/30 Stranding, 100' Box, Orange - WC6-3-100 - Waytek, Inc.
Specs
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC - MC16-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details