Waytek, Inc. SGT Battery Cable WB0-2, 1/0 Ga., Bare Copper, 133/21 Stranding, Red WB0-2

Description
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB0-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 46 lbs. per 100' Typical stranding: 133/21 Nominal O.D.: 0.550" (13.97 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB0-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 46 lbs. per 100' Typical stranding: 133/21 Nominal O.D.: 0.550" (13.97 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGT Battery Cable WB0-2, 1/0 Ga., Bare Copper, 133/21 Stranding, Red - WB0-2 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB0-2, 1/0 Ga., Bare Copper, 133/21 Stranding, Red
WB0-2
SGT Battery Cable WB0-2, 1/0 Ga., Bare Copper, 133/21 Stranding, Red WB0-2
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB0-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 46 lbs. per 100' Typical stranding: 133/21 Nominal O.D.: 0.550" (13.97 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250'*, 500'*

  • SGT Battery Cable WB0-2
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 46 lbs. per 100'
  • Typical stranding: 133/21
  • Nominal O.D.: 0.550" (13.97 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in black insulation
  • *These spools ship via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WB0-2
Product Name SGT Battery Cable WB0-2, 1/0 Ga., Bare Copper, 133/21 Stranding, Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG14-11 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Tan - WG14-11 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
SGR Battery Cable SGR2-0-250, 2 Ga., 250' Spool, Black - SGR2-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
WG14-8-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Gray - WG14-8-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-6-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Blue - WG14-6-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details