Waytek, Inc. SGT Battery Cable WB2-2, 2 Ga., Bare Copper, 133/23 Stranding, Red 014NPBSG BLACK/GRAY

Description
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 28 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 28 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGT Battery Cable WB2-2, 2 Ga., Bare Copper, 133/23 Stranding, Red - WB2-2 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB2-2, 2 Ga., Bare Copper, 133/23 Stranding, Red
WB2-2
SGT Battery Cable WB2-2, 2 Ga., Bare Copper, 133/23 Stranding, Red WB2-2
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 28 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250'*, 500'*

  • SGT Battery Cable WB2-2
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 28 lbs. per 100'
  • Typical stranding: 133/23
  • Nominal O.D.: 0.450" (11.43 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in black insulation
  • *These spools ship via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site
Multi-Conductor Marine Cable MC12-2, 2 Conductor, 12/2 Ga., White PVC - MC12-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MC12-2, 2 Conductor, 12/2 Ga., White PVC
MC12-2
Multi-Conductor Marine Cable MC12-2, 2 Conductor, 12/2 Ga., White PVC MC12-2
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC12-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0185 Conductor Colors: black, white *1,000 foot spool ships via truck Nominal O.D.: .380" x .220" (9.65 mm x 5.59 mm) Approximate Weight: 77 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000'

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MC12-2
  • Category: Marine Wire & Cable
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/.0185
  • Conductor Colors: black, white
  • *1,000 foot spool ships via truck
  • Nominal O.D.: .380" x .220" (9.65 mm x 5.59 mm)
  • Approximate Weight: 77 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number WB2-2 MC12-2
Product Name SGT Battery Cable WB2-2, 2 Ga., Bare Copper, 133/23 Stranding, Red Multi-Conductor Marine Cable MC12-2, 2 Conductor, 12/2 Ga., White PVC
Standards / Approvals RoHS RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

WG12-9-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, White - WG12-9-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG16-1-100 Automotive Primary Wire, GPT Standard Wall, 16 Ga., 100FT, Brown - WG16-1-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG10-5-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Green - WG10-5-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC2-2-100, 2 Ga., 665/30 Stranding, 100' Box, Red - WC2-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details