Waytek, Inc. SGR Battery Cable SGR4-2-100, 4 Ga., 100' Spool, Red 192210231

Description
SGR Battery Cable SGR4-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 17 lbs. per 100' Typical stranding: 364/30 Nominal O.D.: 0.358" (9.09 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet
Description
SGR Battery Cable SGR4-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 17 lbs. per 100' Typical stranding: 364/30 Nominal O.D.: 0.358" (9.09 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SGR Battery Cable SGR4-2-100, 4 Ga., 100' Spool, Red - SGR4-2-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR4-2-100, 4 Ga., 100' Spool, Red
SGR4-2-100
SGR Battery Cable SGR4-2-100, 4 Ga., 100' Spool, Red SGR4-2-100
SGR Battery Cable SGR4-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 17 lbs. per 100' Typical stranding: 364/30 Nominal O.D.: 0.358" (9.09 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR4-2-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 17 lbs. per 100'
  • Typical stranding: 364/30
  • Nominal O.D.: 0.358" (9.09 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number SGR4-2-100
Product Name SGR Battery Cable SGR4-2-100, 4 Ga., 100' Spool, Red
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

WG12-2-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Red - WG12-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors - WTW16-6 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 6 #
View Details
Welding Cable WC0-2-250, 1/0 Ga., 1045/30 Stranding, 250' Box, Red - WC0-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black - WC000-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details