Waytek, Inc. Extra Heavy-Duty Battery Terminal Clamp, 800A, Red Insulated Handles 12010973

Description
Extra Heavy-Duty Battery Terminal Clamp Category: Battery Clamps Length: 7" Insulated handles Solid copper construction Use with 1/0 and 2/0 Ga. wire and cables Black insulated battery clamp also available Heavy-duty tension spring gives positive connection on front and sides
Request a Quote
Description
Extra Heavy-Duty Battery Terminal Clamp Category: Battery Clamps Length: 7" Insulated handles Solid copper construction Use with 1/0 and 2/0 Ga. wire and cables Black insulated battery clamp also available Heavy-duty tension spring gives positive connection on front and sides
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy-Duty Battery Terminal Clamp, 800A, Red Insulated Handles - 52 - Waytek, Inc.
Chanhassen, MN, United States
Extra Heavy-Duty Battery Terminal Clamp, 800A, Red Insulated Handles
52
Extra Heavy-Duty Battery Terminal Clamp, 800A, Red Insulated Handles 52
Extra Heavy-Duty Battery Terminal Clamp Category: Battery Clamps Length: 7" Insulated handles Solid copper construction Use with 1/0 and 2/0 Ga. wire and cables Black insulated battery clamp also available Heavy-duty tension spring gives positive connection on front and sides
  • Extra Heavy-Duty Battery Terminal Clamp
  • Category: Battery Clamps
  • Length: 7"
  • Insulated handles
  • Solid copper construction
  • Use with 1/0 and 2/0 Ga. wire and cables
  • Black insulated battery clamp also available
  • Heavy-duty tension spring gives positive connection on front and sides
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 52
Product Name Extra Heavy-Duty Battery Terminal Clamp, 800A, Red Insulated Handles
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Bolt Extender 36243, Side Post - Long Bolt Mount, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material

Brass Material

View Details
Ring Terminal, 22-18 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Ring Terminal 16-14 GA., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details
Ring Terminal, 16-14 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details