Waytek, Inc. Standard Eyelet 36081, Bare Copper, 8 Ga., 1/4" Stud 19164-0013

Description
Standard Eyelet 36081 Category: Eyelets Stud Size: 1/4 Wire Gauge 8 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote
Description
Standard Eyelet 36081 Category: Eyelets Stud Size: 1/4 Wire Gauge 8 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Tinned Copper Eyelet 36432 is designed for use with 2/0 gauge stranded wire and features a 3/8-inch stud size. The eyelet is constructed from tinned copper, providing corrosion resistance and ensuring reliable electrical conductivity. Its overall length is 2.015 inches, with a barrel entry that is standard in configuration. The eyelet has a tang configuration that is straight, and it meets UL requirements for safety and performance. The wire gauge and stud size are clearly stamped on the terminal for easy identification. This product is suitable for applications where a durable and efficient connection is required.

Datasheet Summary
Powered by GS/AI

The Standard Tinned Copper Eyelet 36432 is designed for use with 2/0 gauge stranded wire and features a 3/8-inch stud size. The eyelet is constructed from tinned copper, providing corrosion resistance and ensuring reliable electrical conductivity. Its overall length is 2.015 inches, with a barrel entry that is standard in configuration. The eyelet has a tang configuration that is straight, and it meets UL requirements for safety and performance. The wire gauge and stud size are clearly stamped on the terminal for easy identification. This product is suitable for applications where a durable and efficient connection is required.

Suppliers

Company
Product
Description
Supplier Links
Standard Eyelet 36081, Bare Copper, 8 Ga., 1/4
Chanhassen, MN, United States
Standard Eyelet 36081, Bare Copper, 8 Ga., 1/4" Stud
36081
Standard Eyelet 36081, Bare Copper, 8 Ga., 1/4" Stud 36081
Standard Eyelet 36081 Category: Eyelets Stud Size: 1/4 Wire Gauge 8 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36081
  • Category: Eyelets
  • Stud Size: 1/4
  • Wire Gauge 8 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36073, Bare Copper, 6 Ga., 3/8
Chanhassen, MN, United States
Standard Eyelet 36073, Bare Copper, 6 Ga., 3/8" Stud
36073
Standard Eyelet 36073, Bare Copper, 6 Ga., 3/8" Stud 36073
Standard Eyelet 36073 Category: Eyelets Stud Size: 3/8 Wire Gauge 6 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36073
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 6 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Eyelet 36071, Bare Copper, 6 Ga., 1/4
Chanhassen, MN, United States
Standard Eyelet 36071, Bare Copper, 6 Ga., 1/4" Stud
36071
Standard Eyelet 36071, Bare Copper, 6 Ga., 1/4" Stud 36071
Standard Eyelet 36071 Category: Eyelets Stud Size: 1/4 Wire Gauge 6 Ga. Orientation: Straight Material: Bare copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Eyelet 36071
  • Category: Eyelets
  • Stud Size: 1/4
  • Wire Gauge 6 Ga.
  • Orientation: Straight
  • Material: Bare copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36432, 2/0 Ga., 3/8 Stud - 36432 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36432, 2/0 Ga., 3/8 Stud
36432
Standard Tinned Copper Eyelet 36432, 2/0 Ga., 3/8 Stud 36432
Standard Tinned Copper Eyelet 36432 Category: Eyelets Stud Size: 3/8 Wire Gauge 2/0 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36432
  • Category: Eyelets
  • Stud Size: 3/8
  • Wire Gauge 2/0 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Eyelets
Product Number 36081
Product Name Standard Eyelet 36081, Bare Copper, 8 Ga., 1/4" Stud
Unlock Full Specs
to access all available technical data

Similar Products