Waytek, Inc. Tinned Copper Eyelet 35833, 90 Degree Bend, 2/0 Ga., 1/2 Stud 91767

Description
Tinned Copper Eyelet 35833 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 1/2
Request a Quote Datasheet
Description
Tinned Copper Eyelet 35833 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinned Copper Eyelet 35833, 90 Degree Bend, 2/0 Ga., 1/2 Stud - 35833 - Waytek, Inc.
Chanhassen, MN, United States
Tinned Copper Eyelet 35833, 90 Degree Bend, 2/0 Ga., 1/2 Stud
35833
Tinned Copper Eyelet 35833, 90 Degree Bend, 2/0 Ga., 1/2 Stud 35833
Tinned Copper Eyelet 35833 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 1/2
  • Tinned Copper Eyelet 35833
  • Category: Eyelets
  • Solid electrolytic tinned copper eyelets
  • 90 degree bend
  • Solid electrolytic tinned copper eyelets
  • Wire Gauge is stamped on the eyelet
  • Meets UL requirements
  • Wire Gauge 2/0
  • Stud Size: 1/2
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36431, 2/0 Ga., 5/16 Stud - 36431 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36431, 2/0 Ga., 5/16 Stud
36431
Standard Tinned Copper Eyelet 36431, 2/0 Ga., 5/16 Stud 36431
Standard Tinned Copper Eyelet 36431 Category: Eyelets Stud Size: 5/16 Wire Gauge 2/0 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36431
  • Category: Eyelets
  • Stud Size: 5/16
  • Wire Gauge 2/0 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Eyelets
Product Number 35833
Product Name Tinned Copper Eyelet 35833, 90 Degree Bend, 2/0 Ga., 1/2 Stud
Unlock Full Specs
to access all available technical data

Similar Products