19073-0119 -- EXTRA HEAVY DUTY TINNED COPPER EYELET 36363, 3/8 STUD, 4/0 GA., YELLOW
Waytek, Inc.
Extra Heavy Duty Tinned Copper Eyelet 36363, 3/8 Stud, 4/0 Ga., Yellow
19073-0119
Description
Extra Heavy Duty Tinned Copper Eyelet 36363
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4/0
Nominal Stud Size: 3/8
Tool Die Codes: Yellow
Wire Config; Flex
ID (in): .630
OAL (in): 2.470
TW (in): 1.150
TTH (in): .18
TL (in): 1.020
SH (in): .405
EC (in): .490
BL (in): .850
Tang Config: Straight
Optional Color Code: Yellow
Finish: Tinned
Site-Hole: No
Barrel Entry: Chamfer
Chamfered barrel aids cable insulation
Request a Quote
Email Supplier
Datasheet
Description
Extra Heavy Duty Tinned Copper Eyelet 36363
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4/0
Nominal Stud Size: 3/8
Tool Die Codes: Yellow
Wire Config; Flex
ID (in): .630
OAL (in): 2.470
TW (in): 1.150
TTH (in): .18
TL (in): 1.020
SH (in): .405
EC (in): .490
BL (in): .850
Tang Config: Straight
Optional Color Code: Yellow
Finish: Tinned
Site-Hole: No
Barrel Entry: Chamfer
Chamfered barrel aids cable insulation
Request a Quote
Email Supplier
Datasheet
Suppliers
Extra Heavy Duty Tinned Copper Eyelet 36363, 3/8 Stud, 4/0 Ga., Yellow
36363
Extra Heavy Duty Tinned Copper Eyelet 36363
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4/0
Nominal Stud Size: 3/8
Tool Die Codes: Yellow
Wire Config; Flex
ID (in): .630
OAL (in): 2.470
TW (in): 1.150
TTH (in): .18
TL (in): 1.020
SH (in): .405
EC (in): .490
BL (in): .850
Tang Config: Straight
Optional Color Code: Yellow
Finish: Tinned
Site-Hole: No
Barrel Entry: Chamfer
Chamfered barrel aids cable insulation
- Extra Heavy Duty Tinned Copper Eyelet 36363
- Category: Eyelets
- Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
- Electro-tin plated to prevent oxidation and corrosion
- Extra Heavy Duty
- Wire Gauge 4/0
- Nominal Stud Size: 3/8
- Tool Die Codes: Yellow
- Wire Config; Flex
- ID (in): .630
- OAL (in): 2.470
- TW (in): 1.150
- TTH (in): .18
- TL (in): 1.020
- SH (in): .405
- EC (in): .490
- BL (in): .850
- Tang Config: Straight
- Optional Color Code: Yellow
- Finish: Tinned
- Site-Hole: No
- Barrel Entry: Chamfer
- Chamfered barrel aids cable insulation
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyelets |
|
Product Number
|
36363 |
|
Product Name
|
Extra Heavy Duty Tinned Copper Eyelet 36363, 3/8 Stud, 4/0 Ga., Yellow |
Unlock Full Specs
to access all available technical data