Extra Heavy Duty Tinned Copper Eyelet 36357
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1/0
Stud Size: 3/8
Tool Die Codes: Black
Chamfered barrel aids cable insulation
Waytek, Inc.
Waytek, Inc.
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Extra Heavy Duty Tinned Copper Eyelet 36357
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1/0
Stud Size: 3/8
Tool Die Codes: Black
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36357, 3/8 Stud, 1/0 Ga., Black
36357
Extra Heavy Duty Tinned Copper Eyelet 36357, 3/8 Stud, 1/0 Ga., Black
36357
Extra Heavy Duty Tinned Copper Eyelet 36357
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1/0
Stud Size: 3/8
Tool Die Codes: Black
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36357
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty Tinned Copper Eyelet 36358, 1/2 Stud, 1/0 Ga., Black
36358
Extra Heavy Duty Tinned Copper Eyelet 36358, 1/2 Stud, 1/0 Ga., Black
36358
Extra Heavy Duty Tinned Copper Eyelet 36358
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1/0
Stud Size: 1/2
Tool Die Codes: Black
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36358
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty Tinned Copper Eyelet 36364, 1/2" Stud, 4/0 Ga., Yellow
36364
Extra Heavy Duty Tinned Copper Eyelet 36364, 1/2" Stud, 4/0 Ga., Yellow
36364
Extra Heavy Duty Tinned Copper Eyelet 36364
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4/0
Stud Size: 1/2"
Tool Die Codes: Yellow
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36364
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4/0
Stud Size: 1/2"
Tool Die Codes: Yellow
Chamfered barrel aids cable insulation
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Eyelets
Product Number
36357
Product Name
Extra Heavy Duty Tinned Copper Eyelet 36357, 3/8 Stud, 1/0 Ga., Black