Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts.
Male Bullet Connector, .157" Tab Width
Category: Bullet Connectors
Component Type: Male Terminal
Wire Gauge Range: 16-14 Ga.
Color: Blue
Connector Size: 0.157"
Insulation Material: Nylon
Material: Tin-plated copper
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts.
- Male Bullet Connector, .157" Tab Width
- Category: Bullet Connectors
- Component Type: Male Terminal
- Wire Gauge Range: 16-14 Ga.
- Color: Blue
- Connector Size: 0.157"
- Insulation Material: Nylon
- Material: Tin-plated copper