Waytek, Inc. Molded Connector 37145, 6 Contact, GPT 12" Wire Loop 0312001.M

Description
Molded Connector 37145 Category: Trailer Connectors 6 Contact molded connector loop with male connector on one end, female on the other 12" wire loop of GPT wire in green, blue, yellow, brown, black and white Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote Datasheet
Description
Molded Connector 37145 Category: Trailer Connectors 6 Contact molded connector loop with male connector on one end, female on the other 12" wire loop of GPT wire in green, blue, yellow, brown, black and white Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Connector 37145, 6 Contact, GPT 12
Chanhassen, MN, United States
Molded Connector 37145, 6 Contact, GPT 12" Wire Loop
37145
Molded Connector 37145, 6 Contact, GPT 12" Wire Loop 37145
Molded Connector 37145 Category: Trailer Connectors 6 Contact molded connector loop with male connector on one end, female on the other 12" wire loop of GPT wire in green, blue, yellow, brown, black and white Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37145
  • Category: Trailer Connectors
  • 6 Contact molded connector loop with male connector on one end, female on the other
  • 12" wire loop of GPT wire in green, blue, yellow, brown, black and white
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37145
Product Name Molded Connector 37145, 6 Contact, GPT 12" Wire Loop
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Plug 37660, 2 Pole, 12-24VDC, 15A - 37660 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details