Waytek, Inc. Female Bullet Connector, .157" Tab Width, 22-18 Ga., Fully Insulated w/ Nylon 19034-0007

Description
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Female Connector Wire Gauge Range: 22-18 Ga. Insulation Material: Nylon Material: Tin-plated copper
Request a Quote
Description
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Female Connector Wire Gauge Range: 22-18 Ga. Insulation Material: Nylon Material: Tin-plated copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Female Bullet Connector, .157
Chanhassen, MN, United States
Female Bullet Connector, .157" Tab Width, 22-18 Ga., Fully Insulated w/ Nylon
31653
Female Bullet Connector, .157" Tab Width, 22-18 Ga., Fully Insulated w/ Nylon 31653
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Female Connector Wire Gauge Range: 22-18 Ga. Insulation Material: Nylon Material: Tin-plated copper

Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts.

  • Female Bullet Connector, .157" Tab Width
  • Category: Bullet Connectors
  • Component Type: Female Connector
  • Wire Gauge Range: 22-18 Ga.
  • Insulation Material: Nylon
  • Material: Tin-plated copper
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31653
Product Name Female Bullet Connector, .157" Tab Width, 22-18 Ga., Fully Insulated w/ Nylon
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Socket 37661, 2 Pole, 12-24VDC, 15A - 37661 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details