Waytek, Inc. SGT Battery Cable WB0000-2, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Red 131920-91AW

Description
*Spool Sizes Available: 50'*, 100'* SGT Battery Cable WB0000-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 87 lbs. per 100' Typical stranding: 19x108/30 Nominal O.D.: 0.706" (17.93 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGXbattery cable, parallelbattery cable, and weldingcable
Request a Quote
Description
*Spool Sizes Available: 50'*, 100'* SGT Battery Cable WB0000-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 87 lbs. per 100' Typical stranding: 19x108/30 Nominal O.D.: 0.706" (17.93 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGXbattery cable, parallelbattery cable, and weldingcable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGT Battery Cable WB0000-2, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Red - WB0000-2 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB0000-2, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Red
WB0000-2
SGT Battery Cable WB0000-2, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Red WB0000-2
*Spool Sizes Available: 50'*, 100'* SGT Battery Cable WB0000-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 87 lbs. per 100' Typical stranding: 19x108/30 Nominal O.D.: 0.706" (17.93 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGXbattery cable, parallelbattery cable, and weldingcable

*Spool Sizes Available: 50'*, 100'*

  • SGT Battery Cable WB0000-2
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 87 lbs. per 100'
  • Typical stranding: 19x108/30
  • Nominal O.D.: 0.706" (17.93 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in black insulation
  • *These spools ship via truck

Also try SGXbattery cable, parallelbattery cable, and weldingcable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WB0000-2
Product Name SGT Battery Cable WB0000-2, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG14-2 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Red - WG14-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGR Battery Cable SGR00-0-250, 2/0 Ga., 250' Spool, Black - SGR00-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
Multi-Conductor Marine Cable MCB10-2, 2 Conductor, 10/2 Ga., White PVC - MCB10-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 10 AWG
View Details
Welding Cable WC0-2-250, 1/0 Ga., 1045/30 Stranding, 250' Box, Red - WC0-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details