Waytek, Inc. WG8-5-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Green 131913-91

Description
Image represents jacket color and is not indicative of wire Gauge WG8-5-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 62 lbs. per 1000' Typical stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) Custom printing or striping available 600VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG8-5
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge WG8-5-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 62 lbs. per 1000' Typical stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) Custom printing or striping available 600VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG8-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG8-5-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Green - WG8-5-100 - Waytek, Inc.
Chanhassen, MN, United States
WG8-5-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Green
WG8-5-100
WG8-5-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Green WG8-5-100
Image represents jacket color and is not indicative of wire Gauge WG8-5-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 62 lbs. per 1000' Typical stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) Custom printing or striping available 600VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG8-5

Image represents jacket color and is not indicative of wire Gauge

  • WG8-5-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Standard for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 62 lbs. per 1000'
  • Typical stranding: 19/21
  • Nominal O.D.: 0.217" (5.51 mm)
  • Custom printing or striping available
  • 600VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG8-5
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG8-5-100
Product Name WG8-5-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Green
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG10-5-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Green - WG10-5-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGR Battery Cable SGR4-0-100, 4 Ga., 100' Spool, Black - SGR4-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
WG8-5 Automotive Primary Wire, GPT Standard Wall, 8 Ga., Green - WG8-5 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details