Waytek, Inc. WG14-16-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Lt. Blue WG14-16-100

Description
Image represents jacket color and is not indicative of wire Gauge WG14-16-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit SAEJ1128-GPT Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG14-16
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge WG14-16-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit SAEJ1128-GPT Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG14-16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG14-16-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Lt. Blue - WG14-16-100 - Waytek, Inc.
Chanhassen, MN, United States
WG14-16-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Lt. Blue
WG14-16-100
WG14-16-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Lt. Blue WG14-16-100
Image represents jacket color and is not indicative of wire Gauge WG14-16-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit SAEJ1128-GPT Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG14-16

Image represents jacket color and is not indicative of wire Gauge

  • WG14-16-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • SAEJ1128-GPT
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 16 lbs. per 1000'
  • Typical stranding: 19/27
  • Nominal O.D.: 0.117" (2.97 mm)
  • Custom printing or striping available
  • 60VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG14-16
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG14-16-100
Product Name WG14-16-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Lt. Blue
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC0000-2-100, 4/0 Ga., 2109/30 Stranding, 100' Box, Red - WC0000-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WG14-11 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Tan - WG14-11 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
Welding Cable WC1-2-100, 1 Ga., 833/30 Stranding, 100' Box, Red - WC1-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 1 AWG
View Details
SGR Battery Cable SGR2-0-250, 2 Ga., 250' Spool, Black - SGR2-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details