Waytek, Inc. WTB14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors 11-403

Description
General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification. Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTB14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: 0.400 (10.16) Conductor Colors: Black, Red, Brown, and White *500 foot spool ships via truck Approximate Weight: 12 lbs. per 100'
Request a Quote
Description
General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification. Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTB14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: 0.400 (10.16) Conductor Colors: Black, Red, Brown, and White *500 foot spool ships via truck Approximate Weight: 12 lbs. per 100'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WTB14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors - WTB14-4 - Waytek, Inc.
Chanhassen, MN, United States
WTB14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors
WTB14-4
WTB14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors WTB14-4
General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification. Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTB14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: 0.400 (10.16) Conductor Colors: Black, Red, Brown, and White *500 foot spool ships via truck Approximate Weight: 12 lbs. per 100'

General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification.

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WTB14-4 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.400 (10.16)
  • Conductor Colors: Black, Red, Brown, and White
  • *500 foot spool ships via truck
  • Approximate Weight: 12 lbs. per 100'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WTB14-4
Product Name WTB14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SGT Battery Cable WB000-0, 3/0 Ga., Bare Copper, 259/20 Stranding, Black - WB000-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
SGT Battery Cable WB0-2, 1/0 Ga., Bare Copper, 133/21 Stranding, Red - WB0-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
WG12-2-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Red - WG12-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black - WB6-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details