Waytek, Inc. Welding Cable WC0-0-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Black 10T1100X0000

Description
Welding Cable WC0-0-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221F (105C) to -55F (-48C) Approximate Weight: 40 lbs. per 100' Typical stranding: 1045/30 Nominal O.D.: .610" (15.49 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote Datasheet
Description
Welding Cable WC0-0-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221F (105C) to -55F (-48C) Approximate Weight: 40 lbs. per 100' Typical stranding: 1045/30 Nominal O.D.: .610" (15.49 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC0-0-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Black - WC0-0-100 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC0-0-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Black
WC0-0-100
Welding Cable WC0-0-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Black WC0-0-100
Welding Cable WC0-0-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221F (105C) to -55F (-48C) Approximate Weight: 40 lbs. per 100' Typical stranding: 1045/30 Nominal O.D.: .610" (15.49 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
  • Welding Cable WC0-0-100
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant
  • Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221F (105C) to -55F (-48C)
  • Approximate Weight: 40 lbs. per 100'
  • Typical stranding: 1045/30
  • Nominal O.D.: .610" (15.49 mm)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
Supplier's Site
SGR Battery Cable SGR00-0-100, 2/0 Ga., 100' Spool, Black - SGR00-0-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR00-0-100, 2/0 Ga., 100' Spool, Black
SGR00-0-100
SGR Battery Cable SGR00-0-100, 2/0 Ga., 100' Spool, Black SGR00-0-100
SGR Battery Cable SGR00-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 46 lbs. per 100' Typical stranding: 1,196/30 Nominal O.D.: 0.591" (15.01 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR00-0-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 46 lbs. per 100'
  • Typical stranding: 1,196/30
  • Nominal O.D.: 0.591" (15.01 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number WC0-0-100 SGR00-0-100
Product Name Welding Cable WC0-0-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Black SGR Battery Cable SGR00-0-100, 2/0 Ga., 100' Spool, Black
Standards / Approvals RoHS RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC2-2-100, 2 Ga., 665/30 Stranding, 100' Box, Red - WC2-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details
WG10-0-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Black - WG10-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC6-2-100, 6 Ga., 266/30 Stranding, 100' Box, Red - WC6-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
Welding Cable WC6-2-250, 6 Ga., 266/30 Stranding, 250' Box, Red - WC6-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details