Waytek, Inc. SGR Battery Cable SGR0-2-100, 1/0 Ga., 100' Spool, Red 0287030.PXCN

Description
SGR Battery Cable SGR0-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet
Description
SGR Battery Cable SGR0-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SGR Battery Cable SGR0-2-100, 1/0 Ga., 100' Spool, Red - SGR0-2-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR0-2-100, 1/0 Ga., 100' Spool, Red
SGR0-2-100
SGR Battery Cable SGR0-2-100, 1/0 Ga., 100' Spool, Red SGR0-2-100
SGR Battery Cable SGR0-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR0-2-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 40 lbs. per 100'
  • Typical stranding: 975/30
  • Nominal O.D.: 0.538" (13.67 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet
SGR Battery Cable SGR0-0-100, 1/0 Ga., 100' Spool, Black - SGR0-0-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR0-0-100, 1/0 Ga., 100' Spool, Black
SGR0-0-100
SGR Battery Cable SGR0-0-100, 1/0 Ga., 100' Spool, Black SGR0-0-100
SGR Battery Cable SGR0-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR0-0-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 40 lbs. per 100'
  • Typical stranding: 975/30
  • Nominal O.D.: 0.538" (13.67 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number SGR0-2-100
Product Name SGR Battery Cable SGR0-2-100, 1/0 Ga., 100' Spool, Red
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC - MCY16-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 16 AWG
View Details
Welding Cable WC00-0-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Black - WC00-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black - WC000-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WG16-0 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Black - WG16-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details