Nelson Fastener Systems Cordless Stud Welder Pinnacle™ NCD+ 500b

Description
The Pinnacle ™ NCD+ 500b is Nelson’s first stud welder powered exclusively by a rechargeable battery. This patent - pending design delivers thousands of welds on a single battery charge, from a compact, lightweight package. The Pinnacle ™ has the capacity to weld CD studs up to 3/16" diameter, including standard tip studs, as well as Cupped Head Pins (CHP) for insulation. Its high capacity battery is removable for recharging, allowing continuous welding with a second battery. The battery charger requires only household 120V power. This breakthrough combination enables CD stud welding in just about any location, without worry about finding power, or the reach of a power cord! Cordless = Unparalleled Flexibility Weld nearly anywhere, with no need for a power cord to limit worksite access. No power generator needed at your jobsite either! Ultra - Portable At just 16 pounds , Pinnacle™ is easy to carry. The padded shoulder strap allows welding while carrying the unit. Pinnacle ™ is also designed for easy use in 2 orientations: tabletop (horizontal) and user - carried (vertical). Peak Capacity The Pinnacle™ battery charges fully in just 2 hours, and then delivers thousands of welds on that charge. A single battery charge delivers 2,200 12 - gage pin welds! Integrated Cable Cleat & Gun Holster The Pinnacle’s 31 feet of welding cable allows for a wide work envelope around the welder. The integrated weld cable cleat & gun holster makes this versatile cable set very easy to manage, both at the jobsite, and in between jobsites. Advanced Microprocessor Control The Pinnacle’s ARM microprocessor provides control, diagnostic and safety features not found in any other pin welder. Multifunction User Display The Pinnacle™ uses the same clear, multi - color display as the rest of the NCD+ family, and includes Nelson’s familiar graphical gun display. This tough and versatile display shows settings, as well as helpful messages, to make set - up and troubleshooting very easy. Advanced Battery Management System (BMS) The Pinnacle’s rechargeable lithium ion battery has its own internal monitoring system, which protects the battery from high temperature, input overcharging, and output overload. External Battery Charger Battery charger is included with the welding system (120V, 6A input). Compatibility The Pinnacle™ is compatible with guns, cables and other accessories from Nelson. Safer No comparable CD stud welder can run continuously without an input power cord. No cord means less risk of electric shock, arc flash injury, or tripping on the power cord while working. A dedicated ground conductor assures that the welder case is grounded to the weld work piece. Assembly Quality Built in the U.S.A., to the demanding standards of ISO9001. Technical Data Item Value Weld Voltage Range, Continuously Adjustable (VDC) 35 - 100 Max Stored Weld Energy (Ws) 500 Weld Capacitance (mF) 100 Max Weld Stud Diameter - Steel, Stainless 10 gage Max Weld Stud Diameter - Aluminum 12 gage Weld Rate (Studs/min) Weld Voltage 70 14 80 12 90 10 100 8 Weight: welder only (lb) 16 Weight: welder, gun & cables (lb) 25 Dimensions L x W x H (in) 13.3 x 6.0 x 11.2 Gun Cable Length (ft) 19 Work Cable Length (ft) 12 Gun Connector Type 7 pin Weld Connector Type Dinse Operating Temperature Range (Deg C) 0 - 40 Storage Temperature Range (Deg C) - 20 - 60 Charger Input Voltage (V) / Current (A) / Frequency (Hz) 115 / 6 / 60 Max Battery Charge Time (Hours) 2 Nominal Battery Voltage (VDC) 46.8 Battery Capacity (Amp Hours) 5.0 Welds per Battery Charge Weld Voltage 70 2900 80 2200 90 1800 100 1450
Description
The Pinnacle ™ NCD+ 500b is Nelson’s first stud welder powered exclusively by a rechargeable battery. This patent - pending design delivers thousands of welds on a single battery charge, from a compact, lightweight package. The Pinnacle ™ has the capacity to weld CD studs up to 3/16" diameter, including standard tip studs, as well as Cupped Head Pins (CHP) for insulation. Its high capacity battery is removable for recharging, allowing continuous welding with a second battery. The battery charger requires only household 120V power. This breakthrough combination enables CD stud welding in just about any location, without worry about finding power, or the reach of a power cord! Cordless = Unparalleled Flexibility Weld nearly anywhere, with no need for a power cord to limit worksite access. No power generator needed at your jobsite either! Ultra - Portable At just 16 pounds , Pinnacle™ is easy to carry. The padded shoulder strap allows welding while carrying the unit. Pinnacle ™ is also designed for easy use in 2 orientations: tabletop (horizontal) and user - carried (vertical). Peak Capacity The Pinnacle™ battery charges fully in just 2 hours, and then delivers thousands of welds on that charge. A single battery charge delivers 2,200 12 - gage pin welds! Integrated Cable Cleat & Gun Holster The Pinnacle’s 31 feet of welding cable allows for a wide work envelope around the welder. The integrated weld cable cleat & gun holster makes this versatile cable set very easy to manage, both at the jobsite, and in between jobsites. Advanced Microprocessor Control The Pinnacle’s ARM microprocessor provides control, diagnostic and safety features not found in any other pin welder. Multifunction User Display The Pinnacle™ uses the same clear, multi - color display as the rest of the NCD+ family, and includes Nelson’s familiar graphical gun display. This tough and versatile display shows settings, as well as helpful messages, to make set - up and troubleshooting very easy. Advanced Battery Management System (BMS) The Pinnacle’s rechargeable lithium ion battery has its own internal monitoring system, which protects the battery from high temperature, input overcharging, and output overload. External Battery Charger Battery charger is included with the welding system (120V, 6A input). Compatibility The Pinnacle™ is compatible with guns, cables and other accessories from Nelson. Safer No comparable CD stud welder can run continuously without an input power cord. No cord means less risk of electric shock, arc flash injury, or tripping on the power cord while working. A dedicated ground conductor assures that the welder case is grounded to the weld work piece. Assembly Quality Built in the U.S.A., to the demanding standards of ISO9001. Technical Data Item Value Weld Voltage Range, Continuously Adjustable (VDC) 35 - 100 Max Stored Weld Energy (Ws) 500 Weld Capacitance (mF) 100 Max Weld Stud Diameter - Steel, Stainless 10 gage Max Weld Stud Diameter - Aluminum 12 gage Weld Rate (Studs/min) Weld Voltage 70 14 80 12 90 10 100 8 Weight: welder only (lb) 16 Weight: welder, gun & cables (lb) 25 Dimensions L x W x H (in) 13.3 x 6.0 x 11.2 Gun Cable Length (ft) 19 Work Cable Length (ft) 12 Gun Connector Type 7 pin Weld Connector Type Dinse Operating Temperature Range (Deg C) 0 - 40 Storage Temperature Range (Deg C) - 20 - 60 Charger Input Voltage (V) / Current (A) / Frequency (Hz) 115 / 6 / 60 Max Battery Charge Time (Hours) 2 Nominal Battery Voltage (VDC) 46.8 Battery Capacity (Amp Hours) 5.0 Welds per Battery Charge Weld Voltage 70 2900 80 2200 90 1800 100 1450

Suppliers

Company
Product
Description
Supplier Links
Cordless Stud Welder - Pinnacle™ NCD+ 500b - Nelson Fastener Systems
Elyria, OH, USA
Cordless Stud Welder
Pinnacle™ NCD+ 500b
Cordless Stud Welder Pinnacle™ NCD+ 500b
The Pinnacle ™ NCD+ 500b is Nelson’s first stud welder powered exclusively by a rechargeable battery. This patent - pending design delivers thousands of welds on a single battery charge, from a compact, lightweight package. The Pinnacle ™ has the capacity to weld CD studs up to 3/16" diameter, including standard tip studs, as well as Cupped Head Pins (CHP) for insulation. Its high capacity battery is removable for recharging, allowing continuous welding with a second battery. The battery charger requires only household 120V power. This breakthrough combination enables CD stud welding in just about any location, without worry about finding power, or the reach of a power cord! Cordless = Unparalleled Flexibility Weld nearly anywhere, with no need for a power cord to limit worksite access. No power generator needed at your jobsite either! Ultra - Portable At just 16 pounds , Pinnacle™ is easy to carry. The padded shoulder strap allows welding while carrying the unit. Pinnacle ™ is also designed for easy use in 2 orientations: tabletop (horizontal) and user - carried (vertical). Peak Capacity The Pinnacle™ battery charges fully in just 2 hours, and then delivers thousands of welds on that charge. A single battery charge delivers 2,200 12 - gage pin welds! Integrated Cable Cleat & Gun Holster The Pinnacle’s 31 feet of welding cable allows for a wide work envelope around the welder. The integrated weld cable cleat & gun holster makes this versatile cable set very easy to manage, both at the jobsite, and in between jobsites. Advanced Microprocessor Control The Pinnacle’s ARM microprocessor provides control, diagnostic and safety features not found in any other pin welder. Multifunction User Display The Pinnacle™ uses the same clear, multi - color display as the rest of the NCD+ family, and includes Nelson’s familiar graphical gun display. This tough and versatile display shows settings, as well as helpful messages, to make set - up and troubleshooting very easy. Advanced Battery Management System (BMS) The Pinnacle’s rechargeable lithium ion battery has its own internal monitoring system, which protects the battery from high temperature, input overcharging, and output overload. External Battery Charger Battery charger is included with the welding system (120V, 6A input). Compatibility The Pinnacle™ is compatible with guns, cables and other accessories from Nelson. Safer No comparable CD stud welder can run continuously without an input power cord. No cord means less risk of electric shock, arc flash injury, or tripping on the power cord while working. A dedicated ground conductor assures that the welder case is grounded to the weld work piece. Assembly Quality Built in the U.S.A., to the demanding standards of ISO9001. Technical Data Item Value Weld Voltage Range, Continuously Adjustable (VDC) 35 - 100 Max Stored Weld Energy (Ws) 500 Weld Capacitance (mF) 100 Max Weld Stud Diameter - Steel, Stainless 10 gage Max Weld Stud Diameter - Aluminum 12 gage Weld Rate (Studs/min) Weld Voltage 70 14 80 12 90 10 100 8 Weight: welder only (lb) 16 Weight: welder, gun & cables (lb) 25 Dimensions L x W x H (in) 13.3 x 6.0 x 11.2 Gun Cable Length (ft) 19 Work Cable Length (ft) 12 Gun Connector Type 7 pin Weld Connector Type Dinse Operating Temperature Range (Deg C) 0 - 40 Storage Temperature Range (Deg C) - 20 - 60 Charger Input Voltage (V) / Current (A) / Frequency (Hz) 115 / 6 / 60 Max Battery Charge Time (Hours) 2 Nominal Battery Voltage (VDC) 46.8 Battery Capacity (Amp Hours) 5.0 Welds per Battery Charge Weld Voltage 70 2900 80 2200 90 1800 100 1450

The Pinnacle ™ NCD+ 500b is Nelson’s first stud welder powered exclusively by a rechargeable battery. This patent - pending design delivers thousands of welds on a single battery charge, from a compact, lightweight package. The Pinnacle ™ has the capacity to weld CD studs up to 3/16" diameter, including standard tip studs, as well as Cupped Head Pins (CHP) for insulation. Its high capacity battery is removable for recharging, allowing continuous welding with a second battery. The battery charger requires only household 120V power. This breakthrough combination enables CD stud welding in just about any location, without worry about finding power, or the reach of a power cord!

  • Cordless = Unparalleled Flexibility Weld nearly anywhere, with no need for a power cord to limit worksite access. No power generator needed at your jobsite either!
  • Ultra - Portable At just 16 pounds , Pinnacle™ is easy to carry. The padded shoulder strap allows welding while carrying the unit. Pinnacle ™ is also designed for easy use in 2 orientations: tabletop (horizontal) and user - carried (vertical).
  • Peak Capacity The Pinnacle™ battery charges fully in just 2 hours, and then delivers thousands of welds on that charge. A single battery charge delivers 2,200 12 - gage pin welds!
  • Integrated Cable Cleat & Gun Holster The Pinnacle’s 31 feet of welding cable allows for a wide work envelope around the welder. The integrated weld cable cleat & gun holster makes this versatile cable set very easy to manage, both at the jobsite, and in between jobsites.
  • Advanced Microprocessor Control The Pinnacle’s ARM microprocessor provides control, diagnostic and safety features not found in any other pin welder.
  • Multifunction User Display The Pinnacle™ uses the same clear, multi - color display as the rest of the NCD+ family, and includes Nelson’s familiar graphical gun display. This tough and versatile display shows settings, as well as helpful messages, to make set - up and troubleshooting very easy.
  • Advanced Battery Management System (BMS) The Pinnacle’s rechargeable lithium ion battery has its own internal monitoring system, which protects the battery from high temperature, input overcharging, and output overload.
  • External Battery Charger Battery charger is included with the welding system (120V, 6A input).
  • Compatibility The Pinnacle™ is compatible with guns, cables and other accessories from Nelson.
  • Safer No comparable CD stud welder can run continuously without an input power cord. No cord means less risk of electric shock, arc flash injury, or tripping on the power cord while working. A dedicated ground conductor assures that the welder case is grounded to the weld work piece.
  • Assembly Quality Built in the U.S.A., to the demanding standards of ISO9001.

Technical Data

ItemValue
Weld Voltage Range, Continuously Adjustable (VDC)35 - 100
Max Stored Weld Energy (Ws)500
Weld Capacitance (mF)100
Max Weld Stud Diameter - Steel, Stainless10 gage
Max Weld Stud Diameter - Aluminum12 gage
Weld Rate
(Studs/min)
Weld Voltage
7014
8012
9010
1008
Weight: welder only (lb)16
Weight: welder, gun & cables (lb)25
Dimensions L x W x H (in)13.3 x 6.0 x 11.2
Gun Cable Length (ft)19
Work Cable Length (ft)12
Gun Connector Type7 pin
Weld Connector TypeDinse
Operating Temperature Range (Deg C)0 - 40
Storage Temperature Range (Deg C)- 20 - 60
Charger Input Voltage (V) / Current (A) / Frequency (Hz)115 / 6 / 60
Max Battery Charge Time (Hours)2
Nominal Battery Voltage (VDC)46.8
Battery Capacity (Amp Hours)5.0
Welds per Battery ChargeWeld Voltage
702900
802200
901800
1001450
Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Welding, Brazing, and Soldering Equipment
Product Number Pinnacle™ NCD+ 500b
Product Name Cordless Stud Welder
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Welders - 2022682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
TRITON™ Control Unit - TRCU-M1 - Watts
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Plastic Welding Process; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details