Watts Drainage SI-740-L floor mounted or recessed epoxy coated steel large capacity sediment interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt, removable stainless steel dual chamber basket, and 2 in.(51mm) no hub connections. Maximum flow rate 30 GPM.
NOTE: SI-740-L requires 17 in.(432mm) clearance above cover to remove sediment basket
| Watts | |
|---|---|
| Product Category | Separators, Classifiers, and Screeners |
| Product Number | SI-740-L |
| Product Name | Sediment & Hair Interceptor |
| Equipment Type | Other; Sediment Trap |