Prater Air Classifying Mill CLM-51

Description
Prater’s CLM is a “classifying impact mill” that is an industry leading particle size reduction product. The CLM Air Classifying Mill offers the combination of two-stage closed circuit grinding mill with internal air classification, all in one efficient unit. The unique capabilities of the CLM Air Classifying Mill out performs single-stage air classifier mills when handling difficult to grind products and those products requiring a narrow particle distribution. There are three stages when processing material through a Prater Air Classifying Mill. The initial grinding stage is similar to what is accomplished in the M Series Fine Grinding Mills; however, a secondary inlet provides additional air for the second stage internal air classifier. This additional air also adds an element of cooling to the material being processed. Over-sized particles that are larger than specified are rejected by the classifier and are directed to the third stage, which is a separate part of the grinding rotor. This recycled material is ground again in the mill section, then redirected to the air classifier, allowing only properly sized product to exit the mill. All Prater Air Classifying Mills come with an automatic door interlock. This device prevents access to mill internals during operation and prevents dangerous motion during access. A large access door on these mills allows for quick inspection and/or cleaning of the main classifier mill rotor as well as the air classifier rotor.
Description
Prater’s CLM is a “classifying impact mill” that is an industry leading particle size reduction product. The CLM Air Classifying Mill offers the combination of two-stage closed circuit grinding mill with internal air classification, all in one efficient unit. The unique capabilities of the CLM Air Classifying Mill out performs single-stage air classifier mills when handling difficult to grind products and those products requiring a narrow particle distribution. There are three stages when processing material through a Prater Air Classifying Mill. The initial grinding stage is similar to what is accomplished in the M Series Fine Grinding Mills; however, a secondary inlet provides additional air for the second stage internal air classifier. This additional air also adds an element of cooling to the material being processed. Over-sized particles that are larger than specified are rejected by the classifier and are directed to the third stage, which is a separate part of the grinding rotor. This recycled material is ground again in the mill section, then redirected to the air classifier, allowing only properly sized product to exit the mill. All Prater Air Classifying Mills come with an automatic door interlock. This device prevents access to mill internals during operation and prevents dangerous motion during access. A large access door on these mills allows for quick inspection and/or cleaning of the main classifier mill rotor as well as the air classifier rotor.
Datasheet
Datasheet Summary
Powered by GS/AI

The Prater Air Classifying Mill CLM-51 is designed for ultra-fine size reduction through a two-stage, closed circuit grinding process combined with internal air classification. This mill can achieve particle sizes ranging from 149 microns down to a mean size of 5 to 7 microns, making it suitable for challenging materials that require a narrow particle size distribution. The CLM-51 features a large screen to horsepower ratio, enhancing its capacity, and offers interchangeable screen and jaw combinations for versatility. It includes a secondary inlet that provides additional air for cooling and fluidizing the material during processing. The mill is constructed from durable welded carbon steel or stainless steel, ensuring longevity and reliability. Maintenance is simplified with easily replaceable grinding blades, screens, and jaws, requiring minimal tools. The design also incorporates an automatic safety door interlock to prevent unintended access during operation. Optional features include a bearing monitoring package and a screen-free design to reduce wear and tear. Overall, the CLM-51 is a robust solution for engineers seeking efficient and precise particle size reduction.

Datasheet Summary
Powered by GS/AI

The Prater Air Classifying Mill CLM-51 is designed for ultra-fine size reduction through a two-stage, closed circuit grinding process combined with internal air classification. This mill can achieve particle sizes ranging from 149 microns down to a mean size of 5 to 7 microns, making it suitable for challenging materials that require a narrow particle size distribution. The CLM-51 features a large screen to horsepower ratio, enhancing its capacity, and offers interchangeable screen and jaw combinations for versatility. It includes a secondary inlet that provides additional air for cooling and fluidizing the material during processing. The mill is constructed from durable welded carbon steel or stainless steel, ensuring longevity and reliability. Maintenance is simplified with easily replaceable grinding blades, screens, and jaws, requiring minimal tools. The design also incorporates an automatic safety door interlock to prevent unintended access during operation. Optional features include a bearing monitoring package and a screen-free design to reduce wear and tear. Overall, the CLM-51 is a robust solution for engineers seeking efficient and precise particle size reduction.

Suppliers

Company
Product
Description
Supplier Links
Air Classifying Mill - CLM-51 - Prater
Bolingbrook, IL, USA
Air Classifying Mill
CLM-51
Air Classifying Mill CLM-51
Prater’s CLM is a “classifying impact mill” that is an industry leading particle size reduction product. The CLM Air Classifying Mill offers the combination of two-stage closed circuit grinding mill with internal air classification, all in one efficient unit. The unique capabilities of the CLM Air Classifying Mill out performs single-stage air classifier mills when handling difficult to grind products and those products requiring a narrow particle distribution. There are three stages when processing material through a Prater Air Classifying Mill. The initial grinding stage is similar to what is accomplished in the M Series Fine Grinding Mills; however, a secondary inlet provides additional air for the second stage internal air classifier. This additional air also adds an element of cooling to the material being processed. Over-sized particles that are larger than specified are rejected by the classifier and are directed to the third stage, which is a separate part of the grinding rotor. This recycled material is ground again in the mill section, then redirected to the air classifier, allowing only properly sized product to exit the mill. All Prater Air Classifying Mills come with an automatic door interlock. This device prevents access to mill internals during operation and prevents dangerous motion during access. A large access door on these mills allows for quick inspection and/or cleaning of the main classifier mill rotor as well as the air classifier rotor.

Prater’s CLM is a “classifying impact mill” that is an industry leading particle size reduction product. The CLM Air Classifying Mill offers the combination of two-stage closed circuit grinding mill with internal air classification, all in one efficient unit. The unique capabilities of the CLM Air Classifying Mill out performs single-stage air classifier mills when handling difficult to grind products and those products requiring a narrow particle distribution.

There are three stages when processing material through a Prater Air Classifying Mill. The initial grinding stage is similar to what is accomplished in the M Series Fine Grinding Mills; however, a secondary inlet provides additional air for the second stage internal air classifier. This additional air also adds an element of cooling to the material being processed. Over-sized particles that are larger than specified are rejected by the classifier and are directed to the third stage, which is a separate part of the grinding rotor. This recycled material is ground again in the mill section, then redirected to the air classifier, allowing only properly sized product to exit the mill.

All Prater Air Classifying Mills come with an automatic door interlock. This device prevents access to mill internals during operation and prevents dangerous motion during access. A large access door on these mills allows for quick inspection and/or cleaning of the main classifier mill rotor as well as the air classifier rotor.

Supplier's Site Datasheet

Technical Specifications

  Prater
Product Category Separators, Classifiers, and Screeners
Product Number CLM-51
Product Name Air Classifying Mill
Equipment Type Air Classifier / Cyclone
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
VDSS Series 5 Inch (in) Inlet and Discharge Size Separator - VDSS-5 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
MAC Air Classifier -  - Prater
Specs
Equipment Type Air Classifier / Cyclone
Screen Action/ Cleaning Air Jet
Operation Check Screening / Scalping; Fines Removal / Dedusting
View Details