The Watts Drainage HY-700 is a concealed non-freeze key-operated dual-temperature wall hydrant designed for outdoor use. It features a stainless steel box and door, ensuring durability and resistance to corrosion. The hydrant includes a polished bronze face and is equipped with a 3/4-inch (19mm) hose connection, along with 3/4-inch (19mm) female and 1-inch (25mm) male pipe connections. All internal components, including the head and seat casting, are made of bronze, contributing to the product's longevity. The galvanized wall casing adds further protection against environmental factors. The hydrant is supplied with a loose key for operation and is available in various wall thickness options ranging from 6 inches to 18 inches.
Watts Drainage HY-700 concealed non-freeze key operated dual-temp wall hydrant with stainless steel box and door, polished bronze hydrant face, 3/4 in (19mm) hose connection, 3/4 in (19mm) female x 1 in (25mm) male pipe connections, all bronze head, seat casting and internal working parts, galvanized wall casing, and loose key.
| Watts | |
|---|---|
| Product Category | Hydrants |
| Product Number | HY-700 |
| Product Name | Non-Freeze Duo-Temp Wall Hydrant with SS Box |