The Watts Drainage HY-500 is a concealed non-freeze deck hydrant designed for outdoor use, featuring a nickel bronze box and door, along with all bronze head, seat casting, and internal working parts. It is constructed with a durable bronze casing and includes a loose key for operation. The hydrant complies with ASME B1.20.7 and ASSE 1019-2004 standards and is UPC/IAMPO listed. It has a maximum operating pressure of 125 psi. The product is available in various connection sizes, including 3/4", 1", 1 1/4", 1 1/2", and 2", and offers options for depth of bury and additional features such as a vacuum breaker and drain port.
Watts Drainage HY-500 concealed non-freeze key operated deck hydrant with nickel bronze box and door, all bronze head, seat casting and internal working parts, bronze casing, and loose key. Complies with ASSE 1019-2004, UPC/IAMPO Listed. Max. operating pressure 125 psi.
| Watts | |
|---|---|
| Product Category | Hydrants |
| Product Number | HY-500 |
| Product Name | Non-Freeze Deck Hydrant with NB Box |