Watts Drainage HY-450 concealed moderate climate anti-siphon narrow wall hydrant with nickel bronze box, chrome plated face, integral vacuum breaker, 3/4” hose connection, 360 degree swivel pipe connection with 3/4 in. (19mm) female / 1 in. (25mm) male threads. Bronze head, seat casting, internal working parts, and loose key. Complies with ASSE 1019-2004, UPC/IAPMO Listed. Max. operating pressure 125 psi.
| Watts | |
|---|---|
| Product Category | Hydrants |
| Product Number | HY-450 |
| Product Name | Moderate Climate Narrow Wall Hydrant w/NB Box |