Watts 16 in. Square x 12 in. Deep Sanitary Floor Sink FS-850

Description
Watts Drainage FS-850 16 in(406mm) square x 12 in (305mm) deep flanged sanitary floor sink with white acid resistant porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate,aluminum dome bottom strainer, and no hub outlet.
Datasheet
Description
Watts Drainage FS-850 16 in(406mm) square x 12 in (305mm) deep flanged sanitary floor sink with white acid resistant porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate,aluminum dome bottom strainer, and no hub outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 in. Square x 12 in. Deep Sanitary Floor Sink - FS-850 - Watts
North Andover, MA, USA
16 in. Square x 12 in. Deep Sanitary Floor Sink
FS-850
16 in. Square x 12 in. Deep Sanitary Floor Sink FS-850
Watts Drainage FS-850 16 in(406mm) square x 12 in (305mm) deep flanged sanitary floor sink with white acid resistant porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate,aluminum dome bottom strainer, and no hub outlet.

Watts Drainage FS-850 16 in(406mm) square x 12 in (305mm) deep flanged sanitary floor sink with white acid resistant porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate,aluminum dome bottom strainer, and no hub outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FS-850
Product Name 16 in. Square x 12 in. Deep Sanitary Floor Sink
Drain Type Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Area Drain with 12 in. Adjustable Top - FD-340 - Watts
Specs
Drain Type Floor
Strainer Size 12.5 inch (317 mm)
Shape Round
View Details