Watts Area Drain with 12 in. Adjustable Top FD-340

Description
atts Drainage FD-340 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 12-1/2 in. (318mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet
Description
atts Drainage FD-340 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 12-1/2 in. (318mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 12 in. Adjustable Top - FD-340 - Watts
North Andover, MA, USA
Area Drain with 12 in. Adjustable Top
FD-340
Area Drain with 12 in. Adjustable Top FD-340
atts Drainage FD-340 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 12-1/2 in. (318mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.

atts Drainage FD-340 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 12-1/2 in. (318mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-340
Product Name Area Drain with 12 in. Adjustable Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Floor Cleanout with Square Top, Tile Recess - CO-200-TS - Watts
Specs
Drain Type Floor Cleanout
Strainer Size 5.1 inch (130 mm)
Shape Square/Rect
View Details