HF scientific AdvantEDGE Dissolved Oxygen Electrode Sensor

Description
Connect this Dissolved Oxygen sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can be replaced or exchanged with any other type of sensor without taking the system down. Save space, time and money.
Datasheet
Description
Connect this Dissolved Oxygen sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can be replaced or exchanged with any other type of sensor without taking the system down. Save space, time and money.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AdvantEDGE Dissolved Oxygen Electrode Sensor -  - HF scientific
Fort Myers, FL, USA
AdvantEDGE Dissolved Oxygen Electrode Sensor
AdvantEDGE Dissolved Oxygen Electrode Sensor
Connect this Dissolved Oxygen sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can be replaced or exchanged with any other type of sensor without taking the system down. Save space, time and money.

Connect this Dissolved Oxygen sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can be replaced or exchanged with any other type of sensor without taking the system down.
Save space, time and money.

Supplier's Site Datasheet

Technical Specifications

  HF scientific
Product Category Dissolved Oxygen Sensors
Product Name AdvantEDGE Dissolved Oxygen Electrode Sensor
Cell Type Polarographic
Oxygen Range 0.0 to 40 ppm
Response Time 90 seconds
Minimum Flow Rate 305 cm/sec (120 in/sec)
Unlock Full Specs
to access all available technical data

Similar Products

VisiFerm RS485-ECS 325 H4 - 10118255-1441 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0040 to 25 ppm
Mounting Hand Held or Portable
View Details
ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
Dissolved Oxygen Probe - CS511-L - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Cell Type Galvanic
Oxygen Range 0.5000 to 20 ppm
Accuracy 2 % FS
View Details