Watts ZRO-4 ZeroWaste Reverse Osmosis System 7100104

Description
NOTE: NOT FOR SALE OR USE IN CA The all new patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever that wastes no water. Comparable systems typically waste up to 4-12 gallons of RO water for every gallon produced. This highly efficient Watts RO system provides better-than-bottled water quality for residential applications. Features • 4-Stage System of Filtration Stage 1: Sediment Filter removes particulates down to 1 micron Stage 2: Carbon Block Filter removes chlorine taste and odors Stage 3: Advanced TFC Membrane rejects impurities down to 1/10,000th of a micron Stage 4: Activated Carbon Final Filter serves as a final polish to remove any trace residuals • Re-use of rinse water (no waste) • 50 gallon per day TFC membrane • Upgraded Watts top mount faucet • 3-Gallon Storage Tank
Datasheet
Description
NOTE: NOT FOR SALE OR USE IN CA The all new patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever that wastes no water. Comparable systems typically waste up to 4-12 gallons of RO water for every gallon produced. This highly efficient Watts RO system provides better-than-bottled water quality for residential applications. Features • 4-Stage System of Filtration Stage 1: Sediment Filter removes particulates down to 1 micron Stage 2: Carbon Block Filter removes chlorine taste and odors Stage 3: Advanced TFC Membrane rejects impurities down to 1/10,000th of a micron Stage 4: Activated Carbon Final Filter serves as a final polish to remove any trace residuals • Re-use of rinse water (no waste) • 50 gallon per day TFC membrane • Upgraded Watts top mount faucet • 3-Gallon Storage Tank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZRO-4 ZeroWaste Reverse Osmosis System - 7100104 - Watts
North Andover, MA, USA
ZRO-4 ZeroWaste Reverse Osmosis System
7100104
ZRO-4 ZeroWaste Reverse Osmosis System 7100104
NOTE: NOT FOR SALE OR USE IN CA The all new patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever that wastes no water. Comparable systems typically waste up to 4-12 gallons of RO water for every gallon produced. This highly efficient Watts RO system provides better-than-bottled water quality for residential applications. Features • 4-Stage System of Filtration Stage 1: Sediment Filter removes particulates down to 1 micron Stage 2: Carbon Block Filter removes chlorine taste and odors Stage 3: Advanced TFC Membrane rejects impurities down to 1/10,000th of a micron Stage 4: Activated Carbon Final Filter serves as a final polish to remove any trace residuals • Re-use of rinse water (no waste) • 50 gallon per day TFC membrane • Upgraded Watts top mount faucet • 3-Gallon Storage Tank

NOTE: NOT FOR SALE OR USE IN CA
The all new patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever that wastes no water. Comparable systems typically waste up to 4-12 gallons of RO water for every gallon produced. This highly efficient Watts RO system provides better-than-bottled water quality for residential applications.
Features
• 4-Stage System of Filtration
Stage 1: Sediment Filter removes particulates down to 1 micron
Stage 2: Carbon Block Filter removes chlorine taste and odors
Stage 3: Advanced TFC Membrane rejects impurities down to 1/10,000th of a micron
Stage 4: Activated Carbon Final Filter serves as a final polish to remove any trace residuals
• Re-use of rinse water (no waste)
• 50 gallon per day TFC membrane
• Upgraded Watts top mount faucet
• 3-Gallon Storage Tank

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100104
Product Name ZRO-4 ZeroWaste Reverse Osmosis System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Bag Filter Vessels - FLV Series - Hayward Flow Control
Specs
Configuration Housing Included
Type Bag
Filter Medium Material Polypropylene
View Details
D-Pro Tee Filter - V76A-M-4N - DK-LOK U.S.A.
Specs
Configuration Housing Included
Housing Material Steel - Stainless; Brass
Maximum Pressure 6000 psi (4223 m H2O)
View Details