Hayward Flow Control Bag Filter Vessels FLV Series

Description
Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features Platinum Glass Filled Polypropylene One-Piece Injection Molded Construction Hand Removable, Ergonomic Cover with Liquid Displacing Dome Vent Valve Included on Cover Rated up to 100 GPM True Union Socket, Threaded or Flanged End Connections
Datasheet
Description
Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features Platinum Glass Filled Polypropylene One-Piece Injection Molded Construction Hand Removable, Ergonomic Cover with Liquid Displacing Dome Vent Valve Included on Cover Rated up to 100 GPM True Union Socket, Threaded or Flanged End Connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Filter Vessels - FLV Series - Hayward Flow Control
Clemmons, NC, USA
Bag Filter Vessels
FLV Series
Bag Filter Vessels FLV Series
Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features Platinum Glass Filled Polypropylene One-Piece Injection Molded Construction Hand Removable, Ergonomic Cover with Liquid Displacing Dome Vent Valve Included on Cover Rated up to 100 GPM True Union Socket, Threaded or Flanged End Connections

Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in.

Features

  • Platinum Glass Filled Polypropylene
  • One-Piece Injection Molded Construction
  • Hand Removable, Ergonomic Cover with Liquid Displacing Dome
  • Vent Valve Included on Cover
  • Rated up to 100 GPM
  • True Union Socket, Threaded or Flanged End Connections
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Filter Elements
Product Number FLV Series
Product Name Bag Filter Vessels
Type Bag
Configuration In-line
Application / Industry Food or Beverage Processing; WaterSupply; PoolSpa; Waste Water; Chemical, Metal Plating
Filtration Product Water; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Monofilament Filter Bag (NMS) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Nylon; PA66
Filtration Grade 15.00 to 800.00 µm (0.5906 to 31.5 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-306-S - Parker Sporlan Division
Specs
Application / Industry Normal Operation
View Details