Watts Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute 7100081

Description
Flow Rates: Up to 30 gpm (113 lpm) Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 20 to 30 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high pressure/high rejection membranes to achieve a minimum average NaCl ionic rejection of 97 percent. Features • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate water conductivity meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet diaphragm valve • 90 gallon per minute high flow 316 stainless steel pre-filter
Datasheet
Description
Flow Rates: Up to 30 gpm (113 lpm) Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 20 to 30 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high pressure/high rejection membranes to achieve a minimum average NaCl ionic rejection of 97 percent. Features • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate water conductivity meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet diaphragm valve • 90 gallon per minute high flow 316 stainless steel pre-filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute - 7100081 - Watts
North Andover, MA, USA
Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute
7100081
Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute 7100081
Flow Rates: Up to 30 gpm (113 lpm) Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 20 to 30 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high pressure/high rejection membranes to achieve a minimum average NaCl ionic rejection of 97 percent. Features • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate water conductivity meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet diaphragm valve • 90 gallon per minute high flow 316 stainless steel pre-filter

Flow Rates: Up to 30 gpm (113 lpm)
Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 20 to 30 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high pressure/high rejection membranes to achieve a minimum average NaCl ionic rejection of 97 percent.
Features
• Powder coated carbon steel support frame
• Corrosion resistant 300psi FRP high pressure membrane housings
• Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure
• Low feed water pressure safety switch
• Digital microprocessor based controller with delayed auto restart after low pressure shut down
• Permeate water conductivity meter with high conductivity alarm output
• Tank level and pretreatment interlock inputs
• High pressure/high rejection membranes with 97% minimum average salt rejection
• Permeate, reject recycle, and reject water flow meters
• Adjustable reject and reject recycle valves
• Permeate check valve
• Automatic inlet diaphragm valve
• 90 gallon per minute high flow 316 stainless steel pre-filter

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100081
Product Name Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
180-Frp Series Self-Cleaning Water Filters - B4-180-FRP - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Plastic
View Details