Watts Premier Brushed Stainless Steel Non Air Gap Faucet 116154

Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Brushed Stainless Steel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Brushed Stainless Steel Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag
Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Brushed Stainless Steel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Brushed Stainless Steel Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

Suppliers

Company
Product
Description
Supplier Links
Brushed Stainless Steel Non Air Gap Faucet - 116154 - Watts Premier
Phoenix, AZ, USA
Brushed Stainless Steel Non Air Gap Faucet
116154
Brushed Stainless Steel Non Air Gap Faucet 116154
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Brushed Stainless Steel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Brushed Stainless Steel Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

This faucet is a Non Air-Gap faucet.

Faucet Type:
Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap.

Faucet Features:
Brushed Stainless Steel Finish
Lever for dispensing
Push and hold lever down to hold in the open position
Lift lever up to keep in the open locked position
1/4 inch tubing

Faucet Color:
Brushed Stainless Steel

Faucet Specifications:
Width: 1.75 (in)
Height: 8.5 (in)

Tubing Specifications:
1/4 inch Blue tube approx. 4 feet for connecting drinking water.

In the Box:
Faucet
Parts Bag

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116154
Product Name Brushed Stainless Steel Non Air Gap Faucet
Unlock Full Specs
to access all available technical data

Similar Products

S-04 Series, 8"" O.C. Faucet, 12"" spout (T&S) - S-04 - AERO Manufacturing Company
Specs
Applications Commercial
View Details
Ceramic Faucet Valves - Cice™ Optima 35 OG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details