Watts Lead Free Deck Mount Double Pantry Faucet with 9 IN Gooseneck Spout 0239822

Description
This lead free deck mount double pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction, quarter turn stems, heavy duty handles and a 9 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free deck mount double pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction, quarter turn stems, heavy duty handles and a 9 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
Lead Free Deck Mount Double Pantry Faucet with 9 IN Gooseneck Spout - 0239822 - Watts
North Andover, MA, USA
Lead Free Deck Mount Double Pantry Faucet with 9 IN Gooseneck Spout
0239822
Lead Free Deck Mount Double Pantry Faucet with 9 IN Gooseneck Spout 0239822
This lead free deck mount double pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction, quarter turn stems, heavy duty handles and a 9 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free deck mount double pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction, quarter turn stems, heavy duty handles and a 9 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239822
Product Name Lead Free Deck Mount Double Pantry Faucet with 9 IN Gooseneck Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 DI5 - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Pre-Rinse Add-On Faucet with 10 IN Swing Spout - 0239804 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details