Watts Premier Brushed Nickel Air Gap Faucet 116101

Description
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Faucet Features: Brushed Nickel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Brushed Nickel Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag
Description
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Faucet Features: Brushed Nickel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Brushed Nickel Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag

Suppliers

Company
Product
Description
Supplier Links
Brushed Nickel Air Gap Faucet - 116101 - Watts Premier
Phoenix, AZ, USA
Brushed Nickel Air Gap Faucet
116101
Brushed Nickel Air Gap Faucet 116101
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Faucet Features: Brushed Nickel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Brushed Nickel Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag

Faucet Type:
Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap.

Faucet Specifications:
Width: 1.75 (in)
Height: 8.5 (in)

Faucet Features:
Brushed Nickel Finish
Lever for dispensing
Push and hold lever down to hold in the open position
Lift lever up to keep in the open locked position

Faucet Color:
Brushed Nickel

Tubing Specifications:
1/4 inch Blue tube approx. 4 feet in length for connecting drinking water.
1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system.
3/8 inch Black tube approx 4feet in length for the connection to the drain.

In the Box:
Faucet with tubing connected
Parts Bag

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116101
Product Name Brushed Nickel Air Gap Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 35 OGT - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout - 0239883 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details