Watts Lead Free Deck Mount Double Pantry Faucet with 6 IN Gooseneck Spout 0239820

Description
This lead free deck mount double pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles and a 6 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free deck mount double pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles and a 6 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
Lead Free Deck Mount Double Pantry Faucet with 6 IN Gooseneck Spout - 0239820 - Watts
North Andover, MA, USA
Lead Free Deck Mount Double Pantry Faucet with 6 IN Gooseneck Spout
0239820
Lead Free Deck Mount Double Pantry Faucet with 6 IN Gooseneck Spout 0239820
This lead free deck mount double pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles and a 6 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free deck mount double pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles and a 6 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239820
Product Name Lead Free Deck Mount Double Pantry Faucet with 6 IN Gooseneck Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Sill Cock Faucets with Separate Vacuum Breaker - SC8-5 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Ceramic Faucet Valves - Cice™ Optima 40 TH O - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details
S-03 Series, 8"" O.C. Faucet, 8"" spout (CH) - S-03 - AERO Manufacturing Company
Specs
Applications Commercial
View Details