Watts Premier Chrome Non Air-Gap Faucet 116023

Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Chrome Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Chrome Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag
Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Chrome Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Chrome Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

Suppliers

Company
Product
Description
Supplier Links
Chrome Non Air-Gap Faucet - 116023 - Watts Premier
Phoenix, AZ, USA
Chrome Non Air-Gap Faucet
116023
Chrome Non Air-Gap Faucet 116023
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Chrome Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Chrome Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

This faucet is a Non Air-Gap faucet.

Faucet Type:
Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap.

Faucet Features:
Chrome Finish
Lever for dispensing
Push and hold lever down to hold in the open position
Lift lever up to keep in the open locked position
1/4 inch tubing

Faucet Color:
Chrome

Faucet Specifications:
Width: 1.75 (in)
Height: 8.5 (in)

Tubing Specifications:
1/4 inch Blue tube approx. 4 feet for connecting drinking water.

In the Box:
Faucet
Parts Bag

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116023
Product Name Chrome Non Air-Gap Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Gooseneck Faucets -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyvinylidene Fluoride (PVDF)
View Details
Ceramic Faucet Valves - Cice™ Optima 35 FG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
S-12 Series, Faucet, 16"" (CH) - S-12 - AERO Manufacturing Company
AERO Manufacturing Company
Specs
Applications Commercial
View Details