Watts Non-Freeze Wall Hydrants with Backflow Preventer 0723200

Description
Series HY42 Non-Freeze Wall Hydrants with Backflow Preventer are used in commercial and industrial applications to provide freeze protection and backsiphonage protection of the external water supply. It is designed to blend with modern architecture. It consists of a brass body construction with chrome-plated brass finish and 3/4 in. (20mm) hose thread nozzle, 3/4 in. (20mm) female or 1 in. (25mm) male IPS threaded inlet connection, replaceable EPDM seat, one-piece valve plunger to control both flow and automatic drain functions, and loose tamper-resistant tee key. Model HY42B comes with a mounting box. Series HY42 provides vacuum-breaker and backflow preventer protection and is ideal in restaurants, schools, office buildings, churches, apartments, motels, stores, shopping centers and industrial building installations.
Datasheet
Description
Series HY42 Non-Freeze Wall Hydrants with Backflow Preventer are used in commercial and industrial applications to provide freeze protection and backsiphonage protection of the external water supply. It is designed to blend with modern architecture. It consists of a brass body construction with chrome-plated brass finish and 3/4 in. (20mm) hose thread nozzle, 3/4 in. (20mm) female or 1 in. (25mm) male IPS threaded inlet connection, replaceable EPDM seat, one-piece valve plunger to control both flow and automatic drain functions, and loose tamper-resistant tee key. Model HY42B comes with a mounting box. Series HY42 provides vacuum-breaker and backflow preventer protection and is ideal in restaurants, schools, office buildings, churches, apartments, motels, stores, shopping centers and industrial building installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
North Andover, MA, USA
Non-Freeze Wall Hydrants with Backflow Preventer
0723200
Non-Freeze Wall Hydrants with Backflow Preventer 0723200
Series HY42 Non-Freeze Wall Hydrants with Backflow Preventer are used in commercial and industrial applications to provide freeze protection and backsiphonage protection of the external water supply. It is designed to blend with modern architecture. It consists of a brass body construction with chrome-plated brass finish and 3/4 in. (20mm) hose thread nozzle, 3/4 in. (20mm) female or 1 in. (25mm) male IPS threaded inlet connection, replaceable EPDM seat, one-piece valve plunger to control both flow and automatic drain functions, and loose tamper-resistant tee key. Model HY42B comes with a mounting box. Series HY42 provides vacuum-breaker and backflow preventer protection and is ideal in restaurants, schools, office buildings, churches, apartments, motels, stores, shopping centers and industrial building installations.

Series HY42 Non-Freeze Wall Hydrants with Backflow Preventer are used in commercial and industrial applications to provide freeze protection and backsiphonage protection of the external water supply. It is designed to blend with modern architecture. It consists of a brass body construction with chrome-plated brass finish and 3/4 in. (20mm) hose thread nozzle, 3/4 in. (20mm) female or 1 in. (25mm) male IPS threaded inlet connection, replaceable EPDM seat, one-piece valve plunger to control both flow and automatic drain functions, and loose tamper-resistant tee key. Model HY42B comes with a mounting box. Series HY42 provides vacuum-breaker and backflow preventer protection and is ideal in restaurants, schools, office buildings, churches, apartments, motels, stores, shopping centers and industrial building installations.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Hydrants
Product Number 0723200
Product Name Non-Freeze Wall Hydrants with Backflow Preventer
Unlock Full Specs
to access all available technical data

Similar Products