Watts Chimney-Mount, Center, Back-Entry Bimetal Thermometers 0615660

Description
Series TBC Chimney-Mount, Center, Back-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications It features a zinc plated steel case, zinc plated steel stem, chrome steel ring, glass window, and bimetal spiral spring sensing element.
Datasheet
Description
Series TBC Chimney-Mount, Center, Back-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications It features a zinc plated steel case, zinc plated steel stem, chrome steel ring, glass window, and bimetal spiral spring sensing element.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chimney-Mount, Center, Back-Entry Bimetal Thermometers - 0615660 - Watts
North Andover, MA, USA
Chimney-Mount, Center, Back-Entry Bimetal Thermometers
0615660
Chimney-Mount, Center, Back-Entry Bimetal Thermometers 0615660
Series TBC Chimney-Mount, Center, Back-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications It features a zinc plated steel case, zinc plated steel stem, chrome steel ring, glass window, and bimetal spiral spring sensing element.

Series TBC Chimney-Mount, Center, Back-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications It features a zinc plated steel case, zinc plated steel stem, chrome steel ring, glass window, and bimetal spiral spring sensing element.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Dial Thermometers
Product Number 0615660
Product Name Chimney-Mount, Center, Back-Entry Bimetal Thermometers
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
Thermometer Type Bimetal
Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 4315621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 2.6 inch (66 mm)
View Details
Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Pipe-Mount Bimetal Thermometers - 0615659 - Watts
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 120 C (32 to 248 F)
Thermometer Type Bimetal
View Details