The Watts Series TBP Pipe-Mount Bimetal Thermometers are designed for use in commercial, residential, and institutional HVAC applications. They feature a black enamel steel case, a chrome steel ring, and a Kostil polymer window, ensuring durability and visibility. The thermometers utilize a bimetal spiral spring sensing element for accurate temperature readings. The working temperature range is from 32°F to 248°F (0°C to 120°C), and they offer dual reading scales in both Fahrenheit and Celsius. There are two models available: the TBP-M, which includes a spring mount, and the TBP-F, which features a strap mount for external pipe mounting. The dial size is 2.5 inches (65 mm), making it suitable for various installation scenarios.
Series TBP Pipe-Mount Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications. It is features a black enamel steel case, chrome steel ring, Kostil polymer window, and bimetal spiral spring sensing element. Model TBP-M features a spring mount and Model TBP-F features a strap mount.
| Watts | |
|---|---|
| Product Category | Dial Thermometers |
| Product Number | 0615659 |
| Product Name | Pipe-Mount Bimetal Thermometers |
| Display / Scale Characteristics | Fahrenheit; Celsius/Centigrade |
| Range | 0.0 to 120 C (32 to 248 F) |
| Thermometer Type | Bimetal |