Watts Lead Free Deck Mount Single Pantry Faucet with 12 IN Swivel Spout 0239834

Description
This lead free deck mount single pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles and a 12 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free deck mount single pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles and a 12 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
Lead Free Deck Mount Single Pantry Faucet with 12 IN Swivel Spout - 0239834 - Watts
North Andover, MA, USA
Lead Free Deck Mount Single Pantry Faucet with 12 IN Swivel Spout
0239834
Lead Free Deck Mount Single Pantry Faucet with 12 IN Swivel Spout 0239834
This lead free deck mount single pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles and a 12 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free deck mount single pantry faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles and a 12 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239834
Product Name Lead Free Deck Mount Single Pantry Faucet with 12 IN Swivel Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 OG TD - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
S-27 Series, Faucet Hole Revision - S-27 - AERO Manufacturing Company
Specs
Applications Commercial
View Details
Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout - 0239883 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details