Watts Premier Chrome Air Gap Faucet 116001

Description
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Features: Chrome Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Chrome Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag
Description
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Features: Chrome Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Chrome Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag

Suppliers

Company
Product
Description
Supplier Links
Chrome Air Gap Faucet - 116001 - Watts Premier
Phoenix, AZ, USA
Chrome Air Gap Faucet
116001
Chrome Air Gap Faucet 116001
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Features: Chrome Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Chrome Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag

Faucet Type:
Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap.

Faucet Features:
Chrome Finish
Lever for dispensing
Push and hold lever down to hold in the open position
Lift lever up to keep in the open locked position

Faucet Color:
Chrome

Faucet Specifications:
Width: 1.75 (in)
Height: 8.5 (in)

Tubing Specifications:
1/4 inch Blue tube approx. 4 feet in length for connecting drinking water.
1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system.
3/8 inch Black tube approx 4feet in length for the connection to the drain.

In the Box:
Faucet with tubing connected
Parts Bag

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116001
Product Name Chrome Air Gap Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Tee Handle Sillcock - SC-2 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details