P. E. Guerin 150th Anniversary Basin Set: Nº 00150 with Knobs 00150

Description
150th Anniversary Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.
Datasheet
Description
150th Anniversary Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150th Anniversary Basin Set: Nº 00150 with Knobs - 00150 - P. E. Guerin
New York, NY, USA
150th Anniversary Basin Set: Nº 00150 with Knobs
00150
150th Anniversary Basin Set: Nº 00150 with Knobs 00150
150th Anniversary Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.

150th Anniversary Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 00150
Product Name 150th Anniversary Basin Set: Nº 00150 with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 TH O - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
4 IN Lead Free Deck Mount Faucet with 8 IN Swivel Spout - 0239838 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details
S-12 Series, Faucet, 16"" (CH) - S-12 - AERO Manufacturing Company
AERO Manufacturing Company
Specs
Applications Commercial
View Details