The Watts Series LFFHB Frost-Proof Automatic Self-Draining Wall Hydrants are engineered for both residential and commercial applications, providing freeze protection and backflow prevention for potable water supplies. These hydrants are constructed from lead-free brass with a nickel-plated finish and feature a 0.8mm thick copper tube, ensuring durability and reliability. The design includes a plastic vacuum breaker to prevent contamination from backsiphonage and backpressure. The hydrants can be repaired inline, eliminating the need to remove them from the waterline, which simplifies maintenance. They are compliant with ASSE Standard 1019 and certified to CSA B125 and CSA B64.2, making them suitable for various installation requirements. The hydrants are available with a 3/4" hose connection and can accommodate either a 1/2" solder or 1/2" male IPS inlet.
Series LFFHB Frost-Proof Automatic Self-Draining Wall Hydrants are designed to provide freeze protection of the external water supply as well as backflow protection to the potable water supply. LFFHB hydrants feature a solid brass construction with a nickel plated finish, a 0.8mm thick copper tube, a plastic vacuum breaker, a heavy metal handle, and can be repaired inline without removing the sill cock from the waterline. These hydrants are designed to ASSE Standard 1019 and are certified to CSA B125 and CSA B64.2. Available with 1/2 in. solder or 1/2 in. male IPS inlet (Model LFFHB-1).
| Watts | |
|---|---|
| Product Category | Hydrants |
| Product Number | 0123537 |
| Product Name | Frost-Proof Automatic Self-Draining Wall Hydrants |