Watts Mini Water Hammer Arrestors 0049812

Description
Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed locations with a standard pipe tee in any angle. Series 05 is ideal for dishwashers, clothes washers, and quick-closing faucets. Available in various models: Model 05 with NPT connections, Model 05H with hose connections, Model 05S with solder connections, Model 05C with compression connections, Model 05-PEX-T with barb tee, Model 05-C-T with compression tee, or 05-CXT with compression x reverse nut for angle stop installations. Maximum Working Pressure: 150psi (10.3 bar).
Datasheet
Description
Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed locations with a standard pipe tee in any angle. Series 05 is ideal for dishwashers, clothes washers, and quick-closing faucets. Available in various models: Model 05 with NPT connections, Model 05H with hose connections, Model 05S with solder connections, Model 05C with compression connections, Model 05-PEX-T with barb tee, Model 05-C-T with compression tee, or 05-CXT with compression x reverse nut for angle stop installations. Maximum Working Pressure: 150psi (10.3 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Water Hammer Arrestors - 0049812 - Watts
North Andover, MA, USA
Mini Water Hammer Arrestors
0049812
Mini Water Hammer Arrestors 0049812
Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed locations with a standard pipe tee in any angle. Series 05 is ideal for dishwashers, clothes washers, and quick-closing faucets. Available in various models: Model 05 with NPT connections, Model 05H with hose connections, Model 05S with solder connections, Model 05C with compression connections, Model 05-PEX-T with barb tee, Model 05-C-T with compression tee, or 05-CXT with compression x reverse nut for angle stop installations. Maximum Working Pressure: 150psi (10.3 bar).

Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed locations with a standard pipe tee in any angle. Series 05 is ideal for dishwashers, clothes washers, and quick-closing faucets. Available in various models: Model 05 with NPT connections, Model 05H with hose connections, Model 05S with solder connections, Model 05C with compression connections, Model 05-PEX-T with barb tee, Model 05-C-T with compression tee, or 05-CXT with compression x reverse nut for angle stop installations. Maximum Working Pressure: 150psi (10.3 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pulsation Dampeners
Product Number 0049812
Product Name Mini Water Hammer Arrestors
Type ThreadedInlet
Unlock Full Specs
to access all available technical data

Similar Products

Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
PULSATION DAMPENERS - A1311TP-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type BSP
Dampener Volume 36 cubic inches (58.99 cl)
Bladder / Bellows Material PTFE
View Details
Pulsation Dampener to Protect Measuring Instruments -  - Ashcroft Inc.
Specs
Type ThreadedInlet
Maximum Pressure 5000 psi (3519 m H2O)
Housing Material Brass; Stainless (optional feature)
View Details